California Eastern Laboratories - CEL Transistor, Photovoltaic Output Optoisolators PS2703-1-F3

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PS2703-1TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2703-1TR-ND
Transistor, Photovoltaic Output Optoisolators PS2703-1TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2703-1-F3 - 719959-PS2703-1-F3 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2703-1-F3
719959-PS2703-1-F3
Optoisolators - Transistor, Photovoltaic Output - PS2703-1-F3 719959-PS2703-1-F3
Manufacturer: CEL Win Source Part Number: 719959-PS2703-1-F3 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 30mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SOP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 120V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 400% at 5mA Vce Saturation (Maximum): 300mV Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Rise / Fall Time: 10μs, 10μs Voltage - Forward (Vf): 1.1V

Manufacturer: CEL
Win Source Part Number: 719959-PS2703-1-F3
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 30mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 4-SOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 120V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 400% at 5mA
Vce Saturation (Maximum): 300mV
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Rise / Fall Time: 10μs, 10μs
Voltage - Forward (Vf): 1.1V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number PS2703-1TR-ND 719959-PS2703-1-F3
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PS2703-1-F3
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8234BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details