NEC Corporation Transistor, Photovoltaic Output Optoisolators PS2801C-4-F3-A

Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PS2801C-4-F3-ATR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2801C-4-F3-ATR-ND
Transistor, Photovoltaic Output Optoisolators PS2801C-4-F3-ATR-ND
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP

Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP

Buy Now Datasheet
Photocoupler, Phototransistor, 2500Vrms; No. Of Channels Nec - 45P3869 - Newark, An Avnet Company
Chicago, IL, United States
Photocoupler, Phototransistor, 2500Vrms; No. Of Channels Nec
45P3869
Photocoupler, Phototransistor, 2500Vrms; No. Of Channels Nec 45P3869
PHOTOCOUPLER, PHOTOTRANSISTOR, 2500VRMS; No. of Channels:4 Channel; Optocoupler Case Style:SSOP; No. of Pins:16Pins; Forward Current If Max:30mA; Isolation Voltage:2.5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

PHOTOCOUPLER, PHOTOTRANSISTOR, 2500VRMS; No. of Channels:4 Channel; Optocoupler Case Style:SSOP; No. of Pins:16Pins; Forward Current If Max:30mA; Isolation Voltage:2.5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number PS2801C-4-F3-ATR-ND 45P3869
Product Name Transistor, Photovoltaic Output Optoisolators Photocoupler, Phototransistor, 2500Vrms; No. Of Channels Nec
Input DC
Output Phototransistor
Package Type "16-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount SSOP
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8235AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details