California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2711-1-M-A PS2711-1-M-A

Description
Manufacturer: CEL Win Source Part Number: 1090040-PS2711-1-M-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SOP Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 200% @ 1mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 40V Channel Output Current: 40mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): VOM617AT; PS2701-1; PS2701A-1-F3-M-A; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090040-PS2711-1-M-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SOP Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 200% @ 1mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 40V Channel Output Current: 40mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): VOM617AT; PS2701-1; PS2701A-1-F3-M-A; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2711-1-M-A - 1090040-PS2711-1-M-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2711-1-M-A
1090040-PS2711-1-M-A
Optoisolators - Transistor, Photovoltaic Output - PS2711-1-M-A 1090040-PS2711-1-M-A
Manufacturer: CEL Win Source Part Number: 1090040-PS2711-1-M-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SOP Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 200% @ 1mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 40V Channel Output Current: 40mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): VOM617AT; PS2701-1; PS2701A-1-F3-M-A; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 1090040-PS2711-1-M-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SOP
Minimum DC Current Transfer Ratio: 100% @ 1mA
Maximum DC Current Transfer Ratio: 200% @ 1mA
Rise and Fall Time: 4μs, 5μs
Maximum Output Voltage: 40V
Channel Output Current: 40mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): VOM617AT; PS2701-1; PS2701A-1-F3-M-A;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - PS2711-1-M-A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2711-1-M-A-ND
Transistor, Photovoltaic Output Optoisolators PS2711-1-M-A-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1090040-PS2711-1-M-A PS2711-1-M-A-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2711-1-M-A Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 4-SOP Surface Mount
Forward Current 50 milliamps
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8234BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details