Cole-Parmer 3887321 - Labconco XPert NANO Enclosures, 3-ft wide; 230 VOLT 50 HZ GO-33512-21

Description
• Specifically designed for nanoparticle research and manipulation • 99.999% ULPA exhaust filter removes particles down to 0.12 microns and returns clean air to laboratory • Work surface is easy to wipe down and keep clean • Enclosures feature stainless steel interior sides, and removable baffle and air foil The XPert Nano enclosures features a space-saving design no separate filtered exhauster is required and runs with low decibel-level operation. The interior sides, baffle, air foil and integral work surface are all 304 stainless steel. The exterior is glacier white and gray, dry powder epoxy-coated aluminum and steel. The hood has a pre-wired fluorescent lamp and switches for blower and light. The front sash is 1/4" (0.6 cm) thick tempered safety glass. The ergonomic angled and hinged sash pivots upward, locks in the “up†position, and has a wiping seal to contain contaminants. The 5' and 6' models incorporate an external gas-assist lift. Enclosures feature ergonomic air foil with aerodynamic Clean-Sweep airflow openings, and baffle pivots down or may be removed for cleaning. Models with built-in ionizer neutralizes static charge on interior surfaces by emitting ions in the airstream, which helps reduce weighing errors and minimizes powders being attracted to the surface. The top-accessible exhaust ULPA filter is 99.999% efficient on particles as small as 0.12 microns. Optimal filter location permits leak scanning of entire surface. Filter features true bag-in/bag-out filter disposal system (requires certified technician), and the built-in blower has a dynamically-balanced , vibration-isolated motorized fan and speed control. Blower has a 40% reserve so the speed may be adjusted as needed by a certified technician as the filter loads. The Guardian airflow monitor continuously monitors airflow with a green LED that glows when airflow is within set point range and a red LED that glows and an audible alarm that sounds when airflow is outside set point range. Enclosure features a intrinsically safe, negative pressure plenum design and pressure gauge to monitor filter loading. Note:< /b> All models require a supporting stand. The telescoping base stand are constructed of 1 ¾†tubular steel and are adjus
Description
• Specifically designed for nanoparticle research and manipulation • 99.999% ULPA exhaust filter removes particles down to 0.12 microns and returns clean air to laboratory • Work surface is easy to wipe down and keep clean • Enclosures feature stainless steel interior sides, and removable baffle and air foil The XPert Nano enclosures features a space-saving design no separate filtered exhauster is required and runs with low decibel-level operation. The interior sides, baffle, air foil and integral work surface are all 304 stainless steel. The exterior is glacier white and gray, dry powder epoxy-coated aluminum and steel. The hood has a pre-wired fluorescent lamp and switches for blower and light. The front sash is 1/4" (0.6 cm) thick tempered safety glass. The ergonomic angled and hinged sash pivots upward, locks in the “up†position, and has a wiping seal to contain contaminants. The 5' and 6' models incorporate an external gas-assist lift. Enclosures feature ergonomic air foil with aerodynamic Clean-Sweep airflow openings, and baffle pivots down or may be removed for cleaning. Models with built-in ionizer neutralizes static charge on interior surfaces by emitting ions in the airstream, which helps reduce weighing errors and minimizes powders being attracted to the surface. The top-accessible exhaust ULPA filter is 99.999% efficient on particles as small as 0.12 microns. Optimal filter location permits leak scanning of entire surface. Filter features true bag-in/bag-out filter disposal system (requires certified technician), and the built-in blower has a dynamically-balanced , vibration-isolated motorized fan and speed control. Blower has a 40% reserve so the speed may be adjusted as needed by a certified technician as the filter loads. The Guardian airflow monitor continuously monitors airflow with a green LED that glows when airflow is within set point range and a red LED that glows and an audible alarm that sounds when airflow is outside set point range. Enclosure features a intrinsically safe, negative pressure plenum design and pressure gauge to monitor filter loading. Note:< /b> All models require a supporting stand. The telescoping base stand are constructed of 1 ¾†tubular steel and are adjus

Suppliers

Company
Product
Description
Supplier Links
3887321 - Labconco XPert NANO Enclosures, 3-ft wide; 230 VOLT 50 HZ - GO-33512-21 - Cole-Parmer
Vernon Hills, IL, United States
3887321 - Labconco XPert NANO Enclosures, 3-ft wide; 230 VOLT 50 HZ
GO-33512-21
3887321 - Labconco XPert NANO Enclosures, 3-ft wide; 230 VOLT 50 HZ GO-33512-21
• Specifically designed for nanoparticle research and manipulation • 99.999% ULPA exhaust filter removes particles down to 0.12 microns and returns clean air to laboratory • Work surface is easy to wipe down and keep clean • Enclosures feature stainless steel interior sides, and removable baffle and air foil The XPert Nano enclosures features a space-saving design no separate filtered exhauster is required and runs with low decibel-level operation. The interior sides, baffle, air foil and integral work surface are all 304 stainless steel. The exterior is glacier white and gray, dry powder epoxy-coated aluminum and steel. The hood has a pre-wired fluorescent lamp and switches for blower and light. The front sash is 1/4" (0.6 cm) thick tempered safety glass. The ergonomic angled and hinged sash pivots upward, locks in the “up†position, and has a wiping seal to contain contaminants. The 5' and 6' models incorporate an external gas-assist lift. Enclosures feature ergonomic air foil with aerodynamic Clean-Sweep airflow openings, and baffle pivots down or may be removed for cleaning. Models with built-in ionizer neutralizes static charge on interior surfaces by emitting ions in the airstream, which helps reduce weighing errors and minimizes powders being attracted to the surface. The top-accessible exhaust ULPA filter is 99.999% efficient on particles as small as 0.12 microns. Optimal filter location permits leak scanning of entire surface. Filter features true bag-in/bag-out filter disposal system (requires certified technician), and the built-in blower has a dynamically-balanced , vibration-isolated motorized fan and speed control. Blower has a 40% reserve so the speed may be adjusted as needed by a certified technician as the filter loads. The Guardian airflow monitor continuously monitors airflow with a green LED that glows when airflow is within set point range and a red LED that glows and an audible alarm that sounds when airflow is outside set point range. Enclosure features a intrinsically safe, negative pressure plenum design and pressure gauge to monitor filter loading. Note:< /b> All models require a supporting stand. The telescoping base stand are constructed of 1 ¾†tubular steel and are adjus

• Specifically designed for nanoparticle research and manipulation
• 99.999% ULPA exhaust filter removes particles down to 0.12 microns and returns clean air to laboratory
• Work surface is easy to wipe down and keep clean
• Enclosures feature stainless steel interior sides, and removable baffle and air foil
The XPert Nano enclosures features a space-saving design<emdash>no separate filtered exhauster is required<mdash>and runs with low decibel-level operation. The interior sides, baffle, air foil and integral work surface are all 304 stainless steel. The exterior is glacier white and gray, dry powder epoxy-coated aluminum and steel. The hood has a pre-wired fluorescent lamp and switches for blower and light. The front sash is 1/4" (0.6 cm) thick tempered safety glass. The ergonomic angled and hinged sash pivots upward, locks in the “up†position, and has a wiping seal to contain contaminants. The 5' and 6' models incorporate an external gas-assist lift.<p> Enclosures feature ergonomic air foil with aerodynamic Clean-Sweep airflow openings, and baffle pivots down or may be removed for cleaning. Models with built-in ionizer neutralizes static charge on interior surfaces by emitting ions in the airstream, which helps reduce weighing errors and minimizes powders being attracted to the surface.<p>The top-accessible exhaust ULPA filter is 99.999% efficient on particles as small as 0.12 microns. Optimal filter location permits leak scanning of entire surface. Filter features true bag-in/bag-out filter disposal system (requires certified technician), and the built-in blower has a dynamically-balanced, vibration-isolated motorized fan and speed control. Blower has a 40% reserve so the speed may be adjusted as needed by a certified technician as the filter loads. The Guardian airflow monitor continuously monitors airflow with a green LED that glows when airflow is within set point range and a red LED that glows and an audible alarm that sounds when airflow is outside set point range. Enclosure features a intrinsically safe, negative pressure plenum design and pressure gauge to monitor filter loading.<p><b>Note:</b> All models require a supporting stand. The telescoping base stand are constructed of 1 ¾†tubular steel and are adjus

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Biological Safety Cabinets
Product Number GO-33512-21
Product Name 3887321 - Labconco XPert NANO Enclosures, 3-ft wide; 230 VOLT 50 HZ
Width 34.8 inch (884 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Width 47 inch (1194 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details
Class II Type A2 Biosafety Cabinet - Animal Transfer Station - SterilGARD® E3 SG604-ATS - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
4' Purifier Cell Logic Biosafety Cabinet - 3440938 - Labconco Corporation
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
Animal Handling Biosafety Cabinet, Class II, Type A2 - LabGard® ES NU-602 - NuAire, Inc.
Specs
Cabinet Type Class II Type A
Inflow Velocity 104 to 0.5300 SFPM (53 to 0.2692 cm/s)
Width 48.5 to 70.51 inch (1232 to 1791 mm)
View Details