Cole-Parmer 332591000 - 5 ft Purifier Cell Logic+, Class II A2, 115V, Scope Ready GO-33518-08

Description
• Ergonomic and safe research station for cell research applications • Scope-Ready option allows a microscope to be safely integrated into the biosafety cabinet • Temp-Zone option incorporates a temperature controlled area to the work surface • Meets ISO Class 5 (formerly Class 100) conditions per ISO 14 644-1 and -2 • The Logic’s ECM is the most energy efficient motor in the industry and incorporates the unique filter monitoring system Cabinets are specially designed with cell researchers in mind, while also providing protection from hazardous particulates such as agents that require biosafety level 1, 2, or 3 containment. Laminar flow cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory. Filter monitoring system uses an electronically commutated motor (ECM) to precisely control airflow without the need for airflow sensors. The motor is programmed to consistently deliver the precise volume of air required, even as filters load. The ECM consumes up to 60% less energy than conventional motors. All contaminated ducts are under or surrounded by negative pressure. The negative pressure plenums capture any contamination, and force the air through the HEPA filter, preventing its escape into the laboratory. Supply and exhaust HEPA filters are 99.99% efficient. Angled, tempered safety glass sash with counterbalanced, antiracking mechanism is sloped at 10° for closer, more comfortable viewing than vertical sashes offer. The sash may be fully closed when the cabinet is not in use. Large 21.7" (54 cm) sash opening height and 27.0" (69 cm) viewing height offer greater viewing area and easy access for loading and cleaning. LCD information center is mounted on the interior right side wall in the user’s line of sight for at-a-glance monitoring of cabinet conditions. Unobstructed work area includes a hermetically sealed type 304 stainless steel liner and removable stamped, one-piece dished work surface with lift knobs. Contain-Air negative pressure channel draws air in, preventing loss of containment at the top of the sash. Cabinets featuring the Scope-Ready package allow a user-supplied microscope to be integrated into the cabinet. the Pure-Vu Seal is a flexible, chemical-resistant, clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Also pa
Description
• Ergonomic and safe research station for cell research applications • Scope-Ready option allows a microscope to be safely integrated into the biosafety cabinet • Temp-Zone option incorporates a temperature controlled area to the work surface • Meets ISO Class 5 (formerly Class 100) conditions per ISO 14 644-1 and -2 • The Logic’s ECM is the most energy efficient motor in the industry and incorporates the unique filter monitoring system Cabinets are specially designed with cell researchers in mind, while also providing protection from hazardous particulates such as agents that require biosafety level 1, 2, or 3 containment. Laminar flow cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory. Filter monitoring system uses an electronically commutated motor (ECM) to precisely control airflow without the need for airflow sensors. The motor is programmed to consistently deliver the precise volume of air required, even as filters load. The ECM consumes up to 60% less energy than conventional motors. All contaminated ducts are under or surrounded by negative pressure. The negative pressure plenums capture any contamination, and force the air through the HEPA filter, preventing its escape into the laboratory. Supply and exhaust HEPA filters are 99.99% efficient. Angled, tempered safety glass sash with counterbalanced, antiracking mechanism is sloped at 10° for closer, more comfortable viewing than vertical sashes offer. The sash may be fully closed when the cabinet is not in use. Large 21.7" (54 cm) sash opening height and 27.0" (69 cm) viewing height offer greater viewing area and easy access for loading and cleaning. LCD information center is mounted on the interior right side wall in the user’s line of sight for at-a-glance monitoring of cabinet conditions. Unobstructed work area includes a hermetically sealed type 304 stainless steel liner and removable stamped, one-piece dished work surface with lift knobs. Contain-Air negative pressure channel draws air in, preventing loss of containment at the top of the sash. Cabinets featuring the Scope-Ready package allow a user-supplied microscope to be integrated into the cabinet. the Pure-Vu Seal is a flexible, chemical-resistant, clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Also pa

Suppliers

Company
Product
Description
Supplier Links
332591000 - 5 ft Purifier Cell Logic+, Class II A2, 115V, Scope Ready - GO-33518-08 - Cole-Parmer
Vernon Hills, IL, United States
332591000 - 5 ft Purifier Cell Logic+, Class II A2, 115V, Scope Ready
GO-33518-08
332591000 - 5 ft Purifier Cell Logic+, Class II A2, 115V, Scope Ready GO-33518-08
• Ergonomic and safe research station for cell research applications • Scope-Ready option allows a microscope to be safely integrated into the biosafety cabinet • Temp-Zone option incorporates a temperature controlled area to the work surface • Meets ISO Class 5 (formerly Class 100) conditions per ISO 14 644-1 and -2 • The Logic’s ECM is the most energy efficient motor in the industry and incorporates the unique filter monitoring system Cabinets are specially designed with cell researchers in mind, while also providing protection from hazardous particulates such as agents that require biosafety level 1, 2, or 3 containment. Laminar flow cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory. Filter monitoring system uses an electronically commutated motor (ECM) to precisely control airflow without the need for airflow sensors. The motor is programmed to consistently deliver the precise volume of air required, even as filters load. The ECM consumes up to 60% less energy than conventional motors. All contaminated ducts are under or surrounded by negative pressure. The negative pressure plenums capture any contamination, and force the air through the HEPA filter, preventing its escape into the laboratory. Supply and exhaust HEPA filters are 99.99% efficient. Angled, tempered safety glass sash with counterbalanced, antiracking mechanism is sloped at 10° for closer, more comfortable viewing than vertical sashes offer. The sash may be fully closed when the cabinet is not in use. Large 21.7" (54 cm) sash opening height and 27.0" (69 cm) viewing height offer greater viewing area and easy access for loading and cleaning. LCD information center is mounted on the interior right side wall in the user’s line of sight for at-a-glance monitoring of cabinet conditions. Unobstructed work area includes a hermetically sealed type 304 stainless steel liner and removable stamped, one-piece dished work surface with lift knobs. Contain-Air negative pressure channel draws air in, preventing loss of containment at the top of the sash. Cabinets featuring the Scope-Ready package allow a user-supplied microscope to be integrated into the cabinet. the Pure-Vu Seal is a flexible, chemical-resistant, clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Also pa

• Ergonomic and safe research station for cell research applications
• Scope-Ready<tm> option allows a microscope to be safely integrated into the biosafety cabinet
• Temp-Zone<tm> option incorporates a temperature controlled area to the work surface
• Meets ISO Class 5 (formerly Class 100) conditions per ISO 14 644-1 and -2
• The Logic’s ECM is the most energy efficient motor in the industry and incorporates the unique filter monitoring system
Cabinets are specially designed with cell researchers in mind, while also providing protection from hazardous particulates such as agents that require biosafety level 1, 2, or 3 containment. Laminar flow cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory. Filter monitoring system uses an electronically commutated motor (ECM) to precisely control airflow without the need for airflow sensors. The motor is programmed to consistently deliver the precise volume of air required, even as filters load. The ECM consumes up to 60% less energy than conventional motors.<p> All contaminated ducts are under or surrounded by negative pressure. The negative pressure plenums capture any contamination, and force the air through the HEPA filter, preventing its escape into the laboratory. Supply and exhaust HEPA filters are 99.99% efficient.<p> Angled, tempered safety glass sash with counterbalanced, antiracking mechanism is sloped at 10° for closer, more comfortable viewing than vertical sashes offer. The sash may be fully closed when the cabinet is not in use. Large 21.7" (54 cm) sash opening height and 27.0" (69 cm) viewing height offer greater viewing area and easy access for loading and cleaning. LCD information center is mounted on the interior right side wall in the user’s line of sight for at-a-glance monitoring of cabinet conditions. Unobstructed work area includes a hermetically sealed type 304 stainless steel liner and removable stamped, one-piece dished work surface with lift knobs. Contain-Air<tm> negative pressure channel draws air in, preventing loss of containment at the top of the sash.
<b>Cabinets featuring the Scope-Ready<tm> package</b> allow a user-supplied microscope to be integrated into the cabinet. the Pure-Vu Seal<tm> is a flexible, chemical-resistant, clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Also pa

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Biological Safety Cabinets
Product Number GO-33518-08
Product Name 332591000 - 5 ft Purifier Cell Logic+, Class II A2, 115V, Scope Ready
Width 60.5 inch (1537 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Class II Type B2 Biosafety Cabinet - BioChemGARD® E3 BCG601 - Baker
Specs
Cabinet Type Class II Type B2
Width 68.62 inch (1743 mm)
Depth 17.62 inch (448 mm)
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Width 25 inch (635 mm)
Depth 9 inch (229 mm)
Height 71 inch (1803 mm)
View Details
Biosafety Cabinet, Class II, Type B1 - LabGard® ES NU-427 - NuAire, Inc.
Specs
Cabinet Type Class II Type B1
Inflow Velocity 104 SFPM (53 cm/s)
Width 46.38 to 70.39 inch (1178 to 1788 mm)
View Details
4' Purifier Cell Logic Biosafety Cabinet - 3440991 - Labconco Corporation
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details