Cole-Parmer 51029330 - Thermo Scientific Heratherm APS Mechanical Oven; 14 cu ft/SS/208-240V GO-38800-77

Description
• Maintain even and accurate heating • Mechanical convection provides fast sample drying and heating with superior temperature uniformity • Energy efficient up to 20% more energy savings compared to similar units • Small footprint saves space without compromising volume • Store up to 10 programs with 10 discrete steps Advanced protocol mechanical convection ovens feature superior temperature uniformity to ensure accurate, even heating from 50 to 330 C per fect for drying, testing, or curing materials that require the highest temperature accuracy. Program controller with large easy-to-view display and touch-button controls. Easily set the adjustable fan speed depending on your application h ighest for best temperature stability and uniformity, lowest for minimal airflow. Unique timer allows you to automatically turn the oven on or off at a preset time or operate on a recurring weekly or hourly basis. Ovens feature an electronically controlled damper to vent the work space, a boost feature for rapid heating of cold oven, and a dedicated access port for the introduction of external temperature sensors. Smooth stainless steel inner chamber has rounded corners for easy cleaning. The door opens 180 , providing easy access to interior for cleaning and loading of probes. An automatic overtemperature alarm ensures your samples are always protected. The RS-232 interface lets you connect to your computer for documentation of parameters.
Description
• Maintain even and accurate heating • Mechanical convection provides fast sample drying and heating with superior temperature uniformity • Energy efficient up to 20% more energy savings compared to similar units • Small footprint saves space without compromising volume • Store up to 10 programs with 10 discrete steps Advanced protocol mechanical convection ovens feature superior temperature uniformity to ensure accurate, even heating from 50 to 330 C per fect for drying, testing, or curing materials that require the highest temperature accuracy. Program controller with large easy-to-view display and touch-button controls. Easily set the adjustable fan speed depending on your application h ighest for best temperature stability and uniformity, lowest for minimal airflow. Unique timer allows you to automatically turn the oven on or off at a preset time or operate on a recurring weekly or hourly basis. Ovens feature an electronically controlled damper to vent the work space, a boost feature for rapid heating of cold oven, and a dedicated access port for the introduction of external temperature sensors. Smooth stainless steel inner chamber has rounded corners for easy cleaning. The door opens 180 , providing easy access to interior for cleaning and loading of probes. An automatic overtemperature alarm ensures your samples are always protected. The RS-232 interface lets you connect to your computer for documentation of parameters.

Suppliers

Company
Product
Description
Supplier Links
51029330 - Thermo Scientific Heratherm APS Mechanical Oven; 14 cu ft/SS/208-240V - GO-38800-77 - Cole-Parmer
Vernon Hills, IL, United States
51029330 - Thermo Scientific Heratherm APS Mechanical Oven; 14 cu ft/SS/208-240V
GO-38800-77
51029330 - Thermo Scientific Heratherm APS Mechanical Oven; 14 cu ft/SS/208-240V GO-38800-77
• Maintain even and accurate heating • Mechanical convection provides fast sample drying and heating with superior temperature uniformity • Energy efficient up to 20% more energy savings compared to similar units • Small footprint saves space without compromising volume • Store up to 10 programs with 10 discrete steps Advanced protocol mechanical convection ovens feature superior temperature uniformity to ensure accurate, even heating from 50 to 330 C per fect for drying, testing, or curing materials that require the highest temperature accuracy. Program controller with large easy-to-view display and touch-button controls. Easily set the adjustable fan speed depending on your application h ighest for best temperature stability and uniformity, lowest for minimal airflow. Unique timer allows you to automatically turn the oven on or off at a preset time or operate on a recurring weekly or hourly basis. Ovens feature an electronically controlled damper to vent the work space, a boost feature for rapid heating of cold oven, and a dedicated access port for the introduction of external temperature sensors. Smooth stainless steel inner chamber has rounded corners for easy cleaning. The door opens 180 , providing easy access to interior for cleaning and loading of probes. An automatic overtemperature alarm ensures your samples are always protected. The RS-232 interface lets you connect to your computer for documentation of parameters.

• Maintain even and accurate heating
• Mechanical convection provides fast sample drying and heating with superior temperature uniformity
• Energy efficient<emdash>up to 20% more energy savings compared to similar units
• Small footprint saves space without compromising volume
• Store up to 10 programs with 10 discrete steps
Advanced protocol mechanical convection ovens feature superior temperature uniformity to ensure accurate, even heating from 50 to 330<deg>C<emdash>perfect for drying, testing, or curing materials that require the highest temperature accuracy. <br>
Program controller with large easy-to-view display and touch-button controls. Easily set the adjustable fan speed depending on your application<emdash>highest for best temperature stability and uniformity, lowest for minimal airflow. Unique timer allows you to automatically turn the oven on or off at a preset time or operate on a recurring weekly or hourly basis. Ovens feature an electronically controlled damper to vent the work space, a boost feature for rapid heating of cold oven, and a dedicated access port for the introduction of external temperature sensors. <br>
Smooth stainless steel inner chamber has rounded corners for easy cleaning. The door opens 180<deg>, providing easy access to interior for cleaning and loading of probes. An automatic overtemperature alarm ensures your samples are always protected. The RS-232 interface lets you connect to your computer for documentation of parameters.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Ovens
Product Number GO-38800-77
Product Name 51029330 - Thermo Scientific Heratherm APS Mechanical Oven; 14 cu ft/SS/208-240V
Temperature Range 50 to 482 F (10 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lab Air Drying Oven - HD-E804-1 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
External Bench / Cabinet
Features Alarms
Atmosphere Air / Oxidizing
View Details
SPL Guard Arizona Thawing System - G20620 - diaago
Specs
External Bench / Cabinet
Features Alarms
Controller Type Programmable
View Details
Laboratory Oven - BD-900 - Associated Environmental Systems
Associated Environmental Systems
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts (optional feature); Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
View Details