Cole-Parmer 986644 - High-density polyethylene (HDPE) sample vials GO-08918-21

Description
High-Density Polyethylene (HDPE) sample vials have a capacity of 6 mL. These vials are reusable, yet economical enough to be disposable. Supplied with linerless screw cap. Vials measure 2-1/8" H x 11/16" OD (54 mm H x 17 mm OD).
Description
High-Density Polyethylene (HDPE) sample vials have a capacity of 6 mL. These vials are reusable, yet economical enough to be disposable. Supplied with linerless screw cap. Vials measure 2-1/8" H x 11/16" OD (54 mm H x 17 mm OD).

Suppliers

Company
Product
Description
Supplier Links
986644 - High-density polyethylene (HDPE) sample vials - GO-08918-21 - Cole-Parmer
Vernon Hills, IL, United States
986644 - High-density polyethylene (HDPE) sample vials
GO-08918-21
986644 - High-density polyethylene (HDPE) sample vials GO-08918-21
High-Density Polyethylene (HDPE) sample vials have a capacity of 6 mL. These vials are reusable, yet economical enough to be disposable. Supplied with linerless screw cap. Vials measure 2-1/8" H x 11/16" OD (54 mm H x 17 mm OD).

High-Density Polyethylene (HDPE) sample vials have a capacity of 6 mL. These vials are reusable, yet economical enough to be disposable. Supplied with linerless screw cap. Vials measure 2-1/8" H x 11/16" OD (54 mm H x 17 mm OD).

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Vials
Product Number GO-08918-21
Product Name 986644 - High-density polyethylene (HDPE) sample vials
Volume 6 cc (0.3661 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-90 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 33.42 cc (2.04 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
CryoCLEAR Vials (Internal Thread) - U-Bottom - 3008 - diaago
Specs
Connection Type Screw
Options Marking Spots
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details