Cole-Parmer Glass Vials PTFE/SILiCone SEPTA Clear 40 ml 100/pk GO-08922-49

Description
Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a polypropylene cap with a PTFE-lined silicone septa. Vials, caps, and septa are shrink-wrapped separately.
Description
Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a polypropylene cap with a PTFE-lined silicone septa. Vials, caps, and septa are shrink-wrapped separately.

Suppliers

Company
Product
Description
Supplier Links
Glass Vials PTFE/SILiCone SEPTA Clear 40 ml 100/pk - GO-08922-49 - Cole-Parmer
Vernon Hills, IL, United States
Glass Vials PTFE/SILiCone SEPTA Clear 40 ml 100/pk
GO-08922-49
Glass Vials PTFE/SILiCone SEPTA Clear 40 ml 100/pk GO-08922-49
Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a polypropylene cap with a PTFE-lined silicone septa. Vials, caps, and septa are shrink-wrapped separately.

Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a polypropylene cap with a PTFE-lined silicone septa. Vials, caps, and septa are shrink-wrapped separately.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Vials
Product Number GO-08922-49
Product Name Glass Vials PTFE/SILiCone SEPTA Clear 40 ml 100/pk
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-200 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 73.93 cc (4.51 cubic inches)
View Details
Sample Vial - LBSV230C - Membrane Solutions
Membrane Solutions
Specs
Connection Type Crimp
Volume 30 cc (1.83 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
1.8mL CF Cryogenic Vial, Internal Thread, Round-Bottom, Sterile - 229914 - diaago
Specs
Connection Type Screw
Options Marking Spots
Volume 1.8 cc (0.1098 cubic inches)
View Details