DigiKey Datasheets for Emergency Stop Switches
Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process.
Emergency Stop Switches: Learn more
| Product Name | Notes |
|---|---|
| 16MM ACTIVE/INACTIVE 2NC SOLDER | |
| 16MM ACTIVE/INACTIVE 2NC TAB | |
| 16MM SB 1NC SOLDER BRIGHT-RED | |
| 16MM SB 1NC SOLDER RED | |
| 16MM SB 1NC TAB BRIGHT-RED | |
| 16MM SB 1NC TAB RED | |
| 16MM SB 1NO/2NC SOLDER BRIGHT | |
| 16MM SB 1NO/2NC SOLDER RED | |
| 16MM SB 1NO/2NC TAB BRIGHT | |
| 16MM SB 1NO/2NC TAB RED | |
| 16MM SB 2NC SOLDER BRIGHT-RED | |
| 16MM SB 2NC SOLDER RED | |
| 16MM SB 2NC TAB BRIGHT-RED | |
| 16MM SB 2NC TAB RED | |
| 16MM SB ILLD 24V 2NC SOLDER RED | |
| 16MM SB ILLD 24V 2NC TAB RED | |
| 22MM ACTIVE/INACTIVE 2NC SOLDER | |
| 22MM ACTIVE/INACTIVE 2NC TAB | |
| 22MM EMERGENCY-STOP | |
| 22MM SB 1NC SOLDER BRIGHT-RED | |
| 22MM SB 1NC SOLDER RED | |
| 22MM SB 1NC TAB RED | |
| 22MM SB 1NO/2NC SOLDER BRIGHT | |
| 22MM SB 1NO/2NC SOLDER RED | |
| 22MM SB 1NO/2NC TAB RED | |
| 22MM SB 2NC SOLDER BRIGHT-RED | |
| 22MM SB 2NC SOLDER RED | |
| 22MM SB 2NC TAB RED | |
| 22MM SB ILLD 24V 2NC SOLDER RED | |
| 22MM SB ILLD 24V 2NC TAB RED | |
| CABLE PULL SWITCH 3A 240V | |
| CABLE PULL SWITCH 3PST 1.5A 240V | |
| CABLE PULL SWITCH 3PST 3A 240V | |
| CABLE PULL SWITCH 4PST 3A 240V | |
| CABLE PULL SWITCH 4PST | |
| CABLE PULL SWITCH DPST 3A 240V | |
| CABLE PULL SWITCH DPST 5A 125V | |
| CABLE PULL SWITCH DPST 6A 400V | |
| CABLE PULL SWITCH SPDT | |
| COMPLETE CONTROL STATION, HARMON | |
| COMPLETE EMERGENCY STOP PUSH BUT | |
| CONTROL STATION, HARMONY XALD, P | |
| CONTROL STATION, HARMONY XALD, X | |
| CONTROL STATION, HARMONY XALK, P | |
| E.STOP PB METAL RED MUSHR TURN P | |
| EMERGENCY STOP SWITCHING OFF, HA | |
| EMERGENCY STOP WITH ISD: FLUSH M | |
| EMERGENCY STOP: FLUSH MOUNTING 4 | |
| HARMONY XALD, XALK, CONTROL STAT | |
| HARMONY, CONTROL STATION, PLASTI | |
| METAL D40 E-STOP TRIGGER TTR 1NC | |
| METAL D40 E-STOP TRIGGER TTR 2NC | |
| METAL D40 E-STOP TTR 2 NC + 1 NO | |
| PLASTIC D40 E-STOP TTR 1 NC PUSH | |
| PLASTIC D40 E-STOP TTR 1NC + 1NO | |
| PLASTIC D40 E-STOP TTR 2 NC PUSH | |
| SSA-EB1 30 MM MOUNT EMERGENCY ST | |
| SSA-EB1 FLUSH-MOUNT EMERGENCY ST | |
| SSA-EBM RETANGULAR PLASTIC E-STO | |
| SW E-STOP KEY LK RESET 1.5A 120V | |
| SW E-STOP KEY LOCK RESET 3A 120V | |
| SW E-STOP KEY LOCK RESET 6A 120V | |
| SW E-STOP PULL RESET 1.5A 120V | |
| SW E-STOP TWIST RESET 1.5A 120V | |
| SW E-STOP TWIST RESET 100MA 24V | |
| SW E-STOP TWIST RESET 100MA 42V | |
| SW E-STOP TWIST RESET 40MA 26.5V | |
| SW ESTOP PULL/TW RESET 10A 120V | |
| SW ESTOP PULL/TWIST RESET 2A 24V | |
| SW ESTOP PULL/TWIST RESET 2A 30V | |
| SW ESTOP PULL/TWST RESET 3A 125V | |
| SW ESTOP PULL/TWST RESET 5A 125V | |
| SW ESTOP PULL/TWST RESET 5A 250V | |
| SWITCH E-STOP 6A 120V | |
| SWITCH E-STOP PULL RESET 2A 24V | |
| SWITCH E-STOP PULL RESET 3A 120V | |
| SWITCH E-STOP PULL RESET 6A 120V | |
| SWITCH E-STOP TWIST RESET 2A 24V | |
| SWITCH E-STOP TWIST RESET 2A 30V | |
| SWITCH E-STOP TWIST RESET 2A 60V | |
| SWITCH ESTOP PULL RESET 10A 120V | |
| SWITCH ESTOP TWIST RESET 3A 120V | |
| SWITCH ESTOP TWIST RESET 3A 125V | |
| SWITCH ESTOP TWIST RESET 4A 250V | |
| SWITCH ESTOP TWIST RESET 5A 125V | |
| SWITCH ESTOP TWIST RESET 6A 120V |
| << Prev |