IDEC Corporation Emergency Stop (E-Stop) Switches XA1E-BV402-R

Description
SW ESTOP PULL/TWST RESET 3A 125V
Request a Quote Datasheet
Description
SW ESTOP PULL/TWST RESET 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW ESTOP PULL/TWST RESET 3A 125V

SW ESTOP PULL/TWST RESET 3A 125V

Buy Now Datasheet
Switch,E-STOP,16MM,40MM MUSHROOM BUTTON,WITH Solder TerminalS,2NC - 70172744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,E-STOP,16MM,40MM MUSHROOM BUTTON,WITH Solder TerminalS,2NC
70172744
Switch,E-STOP,16MM,40MM MUSHROOM BUTTON,WITH Solder TerminalS,2NC 70172744
E-Stop Switches, 5 A Current Rating, 250000 Operations (Min.) Mechanical Life The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world! Features Lead-Free (RoHS Compliant) The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series) IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator Pushlock Reset and Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is Finger-Safe (IP20) Two Button Sizes: 40 mm and 60 mm (XW Series) Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V Rated Thermal Current 5 A UL, C-UL Listed, CE Marked

E-Stop Switches, 5 A Current Rating, 250000 Operations (Min.) Mechanical Life
The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world!
Features

  • Lead-Free (RoHS Compliant)
  • The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series)
  • IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator
  • Pushlock Reset and Push-Pull In the Same Switch
  • Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K)
  • Safety Lock Mechanism (IEC60947-5-5, 6.2)
  • Degree of Protection IP65 (IEC60529)
  • Screw Terminal Is Finger-Safe (IP20)
  • Two Button Sizes: 40 mm and 60 mm (XW Series)
  • Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V
  • Rated Thermal Current 5 A
  • UL, C-UL Listed, CE Marked
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 70172744
Product Name Emergency Stop (E-Stop) Switches Switch,E-STOP,16MM,40MM MUSHROOM BUTTON,WITH Solder TerminalS,2NC
Reset/Release Operation Pull to Reset; Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Maximum Current Rating 3 amps
Mechanical Life 250000 (#)
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0126BBCAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Type 7&9 Selector Switch 800H PB - 800H-JP11KB7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details