SW ESTOP PULL/TWST RESET 5A 125V
24 VAC⁄VDC , XW Series E-Stop Switches
The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world!
Features
22MM EMERGENCY-STOP
SWITCH, EMERGENCY STOP, 2NC, 250VAC; Contact Configuration:DPST-N
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | UNKNOWN | 70172752 | XW1E-BV402M-R | 43J1435 |
| Product Name | Emergency Stop (E-Stop) Switches | Switch,E-STOP,22mm,40MM MUSHROOM BUTTON,WITH SCREW TerminalS,2NC | Emergency Stop (E-Stop) Switches | Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec |
| Reset/Release Operation | Pull to Reset; Twist to Reset | Twist to Reset | ||
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 131 F (-25 to 55 C) | -13 to 140 F (-25 to 60 C) | |
| Maximum Current Rating | 5 amps | 2.5 amps | 5 amps | |
| Mechanical Life | 250000 (#) | |||
| Actuation Type | Pushbutton | Pushbutton |