The Idec Emergency Stop Switch (part number 82K9263) features a contact configuration of 1NO/1NC and is rated for 250Vac. It is designed for safety applications, ensuring that the normally closed (NC) contacts open when the contact block is detached from the operator, thanks to its "Safe break action" mechanism. The switch operates with a push-to-lock and pull or turn-to-reset functionality, providing versatility in emergency situations. It has a compact depth of 27.9mm for standard configurations and 23.9mm for unibody designs, making it suitable for various panel installations. The switch is compliant with multiple standards, including IEC60947-5-1 and UL508, and offers a degree of protection rated at IP65, ensuring resistance to dust and water ingress. Operating temperature ranges from -25°C to +60°C, and it supports a mechanical life of at least 250,000 operations. The switch terminals are designed for soldering, accommodating wire sizes up to 16 AWG. Engineers seeking a reliable emergency stop solution with robust safety features and compliance with international standards may find this product suitable for their applications.
SWITCH ESTOP TWIST RESET 3A 125V
SWITCH, EMERGENCY STOP, 1NO/1NC, 250VAC; Contact Configuration:DPST-1
16MM EMERGENCY-STOP
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | UNKNOWN | 82K9263 | XA1E-BV311-R |
| Product Name | Emergency Stop (E-Stop) Switches | Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec | Emergency Stop (E-Stop) Switches |
| Reset/Release Operation | Twist to Reset | ||
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Maximum Current Rating | 3 amps | 3 amps |