Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
EMERGENCY STOP SWITCHES
TELEMECANIQUE SENSORS
XY2CE1A396 -- CABLE PULL SWITCHES
Telemecanique Sensors
Cable Pull Switches
XY2CE1A396
Description
CABLE PULL SWITCH 4PST 3A 240V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CABLE PULL SWITCH 4PST 3A 240V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Cable Pull Switches
UNKNOWN
Cable Pull Switches
UNKNOWN
CABLE PULL SWITCH 4PST 3A 240V
CABLE PULL SWITCH 4PST 3A 240V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Emergency Stop Switches
Product Number
UNKNOWN
Product Name
Cable Pull Switches
Operating Temperature
-13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data
Similar Products
NKK Switches
Low Profile Emergency Stop Switch
FF0116BBCEEA01
Specs
Actuation Type
Pushbutton
Switch Type
Electrical
Maximum Current Rating
0.5000 amps
View Details
4
suppliers
Allen-Bradley / Rockwell Automation
30mm Trigger Action E-Stop 800T PB
800T-TFXTQH2RA
Specs
Actuation Type
Pushbutton
Maximum AC Voltage Rating
130 volts
Maximum DC Voltage Rating
130 volts
View Details
BARTEC
Switch Disconnector
switch-disconnector-2
View Details
Schmersal Inc.
E-Stop Switch, Latching, Ip67/ip69K Schmersal
101163587
Specs
Actuation Type
Pushbutton
View Details