IDEC Corporation Emergency Stop (E-Stop) Switches XN4E-BL411MR

Description
SWITCH ESTOP TWIST RESET 5A 125V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 5A 125V

SWITCH ESTOP TWIST RESET 5A 125V

Buy Now Datasheet
Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec - 75M3649 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec
75M3649
Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec 75M3649
SWITCH, EMERGENCY STOP, 1NO/1NC, 250VAC; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO/1NC, 250VAC; Contact Configuration:DPST-1NO, SPST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH; E-STOP; PADLOCK; 44MM MUSHROOM;NON-ILLUMINATED; 1 NC / 1 NO - 70173145 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH; E-STOP; PADLOCK; 44MM MUSHROOM;NON-ILLUMINATED; 1 NC / 1 NO
70173145
SWITCH; E-STOP; PADLOCK; 44MM MUSHROOM;NON-ILLUMINATED; 1 NC / 1 NO 70173145
SWITCH; E-STOP; PADLOCK; 44MM MUSHROOM;NON-ILLUMIN ATED; 1 NC / 1 NO

SWITCH; E-STOP; PADLOCK; 44MM MUSHROOM;NON-ILLUMINATED; 1 NC / 1 NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 75M3649 70173145
Product Name Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec SWITCH; E-STOP; PADLOCK; 44MM MUSHROOM;NON-ILLUMINATED; 1 NC / 1 NO
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products