IDEC Corporation Emergency Stop (E-Stop) Switches XN1E-LV412Q4MR

Description
SW ESTOP PULL/TWST RESET 5A 125V
Request a Quote Datasheet
Description
SW ESTOP PULL/TWST RESET 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW ESTOP PULL/TWST RESET 5A 125V

SW ESTOP PULL/TWST RESET 5A 125V

Buy Now Datasheet
Switch, Emergency Stop, 2Nc/1No, 250Vac; Contact Configuration Idec - 75M3640 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 2Nc/1No, 250Vac; Contact Configuration Idec
75M3640
Switch, Emergency Stop, 2Nc/1No, 250Vac; Contact Configuration Idec 75M3640
SWITCH, EMERGENCY STOP, 2NC/1NO, 250VAC; Contact Configuration:3PST-2 NC, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 2NC/1NO, 250VAC; Contact Configuration:3PST-2NC, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 75M3640
Product Name Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 2Nc/1No, 250Vac; Contact Configuration Idec
Reset/Release Operation Pull to Reset; Twist to Reset
Operating Temperature -13 to 131 F (-25 to 55 C)
Maximum Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13164 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details