Banner Engineering Corp. Emergency Stop (E-Stop) Switches SSA-EB1PLGR-12ED1Q8

Description
SW ESTOP PULL/TWIST RESET 2A 24V
Request a Quote
Description
SW ESTOP PULL/TWIST RESET 2A 24V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Banner Engineering Emergency Stop Switch (part number 47W8681) features a double-pole, single-throw normally closed (DPST-NC) and single-pole, single-throw normally open (SPST-NO) contact configuration. It operates on a push-to-stop, twist-to-release mechanism, ensuring compliance with IEC60947-5-5 and ISO 13850 standards for emergency stop devices. The switch is designed for rugged applications, allowing for easy installation without the need for individual wiring. This model includes an 8-pin M12 quick disconnect for straightforward connectivity and is rated for a maximum contact current of 2A, with a nominal AC voltage of 60V and a nominal DC voltage of 75V. The switch is RoHS compliant, making it suitable for environmentally conscious projects. The emergency stop function is clearly indicated, and the device is designed to ensure that the normally closed contacts open if the contact block is separated from the actuator, enhancing safety in operational environments.

Datasheet Summary
Powered by GS/AI

The Banner Engineering Emergency Stop Switch (part number 47W8681) features a double-pole, single-throw normally closed (DPST-NC) and single-pole, single-throw normally open (SPST-NO) contact configuration. It operates on a push-to-stop, twist-to-release mechanism, ensuring compliance with IEC60947-5-5 and ISO 13850 standards for emergency stop devices. The switch is designed for rugged applications, allowing for easy installation without the need for individual wiring. This model includes an 8-pin M12 quick disconnect for straightforward connectivity and is rated for a maximum contact current of 2A, with a nominal AC voltage of 60V and a nominal DC voltage of 75V. The switch is RoHS compliant, making it suitable for environmentally conscious projects. The emergency stop function is clearly indicated, and the device is designed to ensure that the normally closed contacts open if the contact block is separated from the actuator, enhancing safety in operational environments.

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW ESTOP PULL/TWIST RESET 2A 24V

SW ESTOP PULL/TWIST RESET 2A 24V

Buy Now Datasheet
Switch, Emergency Stop, Dpst-Nc/spst-No; Contact Configuration Banner Engineering - 47W8681 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, Dpst-Nc/spst-No; Contact Configuration Banner Engineering
47W8681
Switch, Emergency Stop, Dpst-Nc/spst-No; Contact Configuration Banner Engineering 47W8681
SWITCH, EMERGENCY STOP, DPST-NC/SPST-NO; Contact Configuration:DPST-N C, SPST-NO; Switch Operation:Turn to Release; Switch Terminals:Connector; Contact Current Max:2A; Contact Voltage AC Nom:60V; Contact Voltage DC Nom:75V RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, DPST-NC/SPST-NO; Contact Configuration:DPST-NC, SPST-NO; Switch Operation:Turn to Release; Switch Terminals:Connector; Contact Current Max:2A; Contact Voltage AC Nom:60V; Contact Voltage DC Nom:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 47W8681
Product Name Emergency Stop (E-Stop) Switches Switch, Emergency Stop, Dpst-Nc/spst-No; Contact Configuration Banner Engineering
Reset/Release Operation Pull to Reset; Twist to Reset
Operating Temperature -13 to 131 F (-25 to 55 C)
Maximum Current Rating 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products