The Emergency Stop Switch, part number 68X1008, is designed for use in control stations with an SPST-NC configuration and operates at 120VAC. It features a push-pull operation with a red mushroom head push-button for emergency stop functions. The switch has a mechanical durability of 300,000 cycles and an electrical durability of 1,000,000 cycles at various ratings, including 6A at 120V AC. It is equipped with screw clamp terminals suitable for wire sizes up to 2 x 1.5 mm² and has a tightening torque specification of 7.08 to 10.62 lbf.in. The product is rated for an insulation voltage of 600V and has a degree of protection rated at IP66, making it suitable for harsh environments. The operating temperature range is from -40°F to 158°F (-40°C to 70°C). This switch complies with several international standards, including EN/IEC 60947-5-1 and is certified by CSA and UL. It is also RoHS compliant and free from toxic heavy metals and mercury. The product is packaged individually and weighs approximately 0.40 lb (0.183 kg).
SWITCH E-STOP PULL RESET 6A 120V
Schneider Electric XALK198H7
EMERGENCY STOP SWITCH, SPST-NC, 120VAC; Contact Configuration:SPST-N
Emergency Stop Switches / E-Stop Switches Push Button Enclosure Push Pull Red 40 mm
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | UNKNOWN | 2876244 | 68X1008 | XALK198H7 |
| Product Name | Emergency Stop (E-Stop) Switches | Emergency Stop Push Button Heads | Emergency Stop Switch, Spst-Nc, 120Vac; Contact Configuration Schneider Electric | Emergency Stop Switches / E-Stop Switches |
| Reset/Release Operation | Pull to Reset |