Schneider Electric Emergency Stop (E-Stop) Switches XB6ETI523P

Description
SW E-STOP TWIST RESET 1.5A 120V
Request a Quote Datasheet
Description
SW E-STOP TWIST RESET 1.5A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW E-STOP TWIST RESET 1.5A 120V

SW E-STOP TWIST RESET 1.5A 120V

Buy Now Datasheet
Sheung Wan, Hong Kong
Emergency Stop Switches / E-Stop Switches
XB6ETI523P
Emergency Stop Switches / E-Stop Switches XB6ETI523P
Emergency Stop Switches / E-Stop Switches Dia16, E-stop, Illum, 24V, IP65, 32mm, 2xNC

Emergency Stop Switches / E-Stop Switches Dia16, E-stop, Illum, 24V, IP65, 32mm, 2xNC

Buy Now Datasheet
Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Schneider Electric - 77Y6337 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Schneider Electric
77Y6337
Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Schneider Electric 77Y6337
EMERGENCY STOP SWITCH, DPST-NC, 120VAC; Contact Configuration:DPST-N C; Switch Operation:Turn to Release; Switch Terminals:Solder; Contact Current Max:1.5A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes

EMERGENCY STOP SWITCH, DPST-NC, 120VAC; Contact Configuration:DPST-NC; Switch Operation:Turn to Release; Switch Terminals:Solder; Contact Current Max:1.5A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN XB6ETI523P 77Y6337
Product Name Emergency Stop (E-Stop) Switches Emergency Stop Switches / E-Stop Switches Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Schneider Electric
Reset/Release Operation Twist to Reset
Unlock Full Specs
to access all available technical data

Similar Products

Type 7_9 Pilot Light 800HL PB - 800HL-PP26M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
Maximum AC Voltage Rating 240 volts
Maximum DC Voltage Rating 240 volts
View Details