IDEC Corporation Emergency Stop (E-Stop) Switches XA1E-BV304-R

Description
SWITCH ESTOP TWIST RESET 3A 125V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 3A 125V

SWITCH ESTOP TWIST RESET 3A 125V

Buy Now Datasheet
Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec - 82K9261 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec
82K9261
Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec 82K9261
SWITCH, EMERGENCY STOP, 4NC, 250VAC; Contact Configuration:4PST-N C; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 4NC, 250VAC; Contact Configuration:4PST-NC; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 82K9261
Product Name Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2719131 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Pull-wire emergency stop switches - ZQ 901 - ZQ901-04 - 137001780 - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
800B 16 mm Emergency Stop Push-Button - 800B-MT - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
2 suppliers