DigiKey Datasheets for Emergency Stop Switches

Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process.
Emergency Stop Switches: Learn more

Page: 1 2 3
Product Name Notes
16MM/WITH LIGHT 24V/1NO/IP65
16MM/WITHOUT LIGHT/1NC/IP65
16MM/WITHOUT LIGHT/2NC/IP65
22MM/WITH LIGHT 24V/PUSH-IN/1NC/
22MM/WITH LIGHT 24V/PUSH-IN/1NO/
22MM/WITHOUT LIGHT/PUSH-IN//1NC/
22MM/WITHOUT LIGHT/PUSH-IN/1NO/I
22MM/WITHOUT LIGHT/PUSH-IN/1NO1N
22MM/WITHOUT LIGHT/PUSH-IN/2NC/I
22MM/WITHOUT LIGHT/PUSH-IN/2NO/I
CABLE PULL SWITCH 2NC 6A 120V
CABLE PULL SWITCH 3PST 5A 100V
CABLE PULL SWITCH 3PST 6A 120V
CABLE PULL SWITCH 4PST 10A 110V
CABLE PULL SWITCH 4PST 6A 120V
CABLE PULL SWITCH 6PST 6A 120V
CABLE PULL SWITCH DPST 10A 110V
CABLE PULL SWITCH DPST 10A 600V
CABLE PULL SWITCH DPST 5.5A
CONTROL ST PUSH-PULL IL E-STOP 1
CONTROL STATION KEY-RELEASE E-ST
CONTROL STATION PUSH-PULL E-STOP
CONTROL STATION TWIST-RELEASE E-
E-STOP KEY-RELEASE 1NC
E-STOP PUSH-PULL 1NC
E-STOP PUSH-PULL 1NO/2NC
E-STOP PUSH-PULL WITH 2NC
E-STOP PUSHBUTTON, 22 MM, 40 MM
E-STOP PUSHBUTTON, 22 MM, 60 MM
E-STOP STATION
E-STOP TWIST-RELEASE 1NC
E-STOP TWIST-RELEASE 1NO/2NC
E-STOP TWIST-RELEASE 2NC
E-STOP TWIST-RELEASE, 45MM, 1NO/
E-STOP TWIST-RELEASE, 45MM, 2NC
E-SWITCH DPDT 16MM LUB STK $
E-SWITCH DPDT 19MM LUG STK $
E-SWITCH DPDT 22MM LUG STK $
E-SWITCH SPDT 16MM LUG STK $
E-SWITCH SPDT 19MM LUG STK $
E-SWITCH SPDT 22MM BLOCK STK $
E-SWITCH SPDT 22MM LUG STK $
E-SWITCH-LED SPDT 16MM R 12V LUG
E-SWITCH-LED SPDT 22MM R 12V BLO
EMERGENCY STOP SW, BIG MUSHROOM,
EMERGENCY STOP SW, ILLUMINATED,
EMERGENCY STOP SW, MUSHROOM, SHO
EMERGENCY SWITCH ES-2003-T121
EMERGENCY SWITSWITZERLAND ES-200
EMERGNCYSTPPUSHBUTTN ,NONILLM,RED
ESTOP,DPDT,8A,5A AC / 6A,200MA D
ESTOP,DPST,3A,1.5A AC / 220MA,11
HEAVY DUTY METAL STOP CONTROL RO
HEAVY DUTY PLASTIC EMERGENCY STO
HEAVY-DUTY METAL EMERGENCY STOP
ILL E-STOP PUSH-PULL 12-30VAC/DC
ILL E-STOP PUSH-PULL 85-264VAC 1
ILL E-STOP TWIST-RELEASE 12-30VA
ILL E-STOP TWIST-RELEASE 85-264V
KIT, RP-RM83F-38LTE-86236 WITH R
KIT, RP-RM83F-38LTE-86271 WITH R
M22-PV/K11 COMPLETE DEVICE FRON
NON-ILLUMINATED PUSHBUTTON, 22 M
OMPBD7M-MT34PX01
OMPBD7P-MT64PX10
PBES16 23.8 RB NO LAMP 000 1NC
PBES16 23.8 RB NO LAMP 1NC 1NC
PBES16 23.8 RB NO LAMP 1NC 1NO
PBES16 28 INCA 14 V AC/DC 80MA 1
PBES16 28 INCA 14V AC/DC 40MA 1
PBES16 28 INCA 28V AC/DC 40MA 1N
PBES16 28 LED 12 -24V AC/DC 11MA
PBES16 28 LED 12-24V AC/DC 11MA
PBES16 28 LED 12V DC 19MA 000 1N
PBES16 28 LED 24V DC 12 MA 000 1
PBES16 28 LED 6V DC 28MA 000 1NC
PBES16 28 NO LAMP 1NC 1NC
PBES16 28 NO LAMP 1NC 1NO
Pushbutton Switch
RD P-RELEAS PALM SW YEL ENCL TOP
RD PULL-RELEASE PALM SW YEL ENCL
RP-LS42F-75LE; 4-PIN M12 QD MOUN
SSA-EB1 FLUSH-MOUNT EMERGENCY ST
SW E-STOP KEY LOCK RESET 2A 24V
SW E-STOP KEY LOCK RESET 2A 30V
SW E-STOP TWIST RESET 10A 110V
SW E-STOP TWIST RESET 10A 500V
SW E-STOP TWIST RESET 500MA 24V
SW ESTOP PULL/TWIST RESET 2A 24V
SW ESTOP PULL/TWIST RESET 2A 30V
SW ESTOP PULL/TWST RESET 5A 125V
SWITCH E-STOP 22MM
SWITCH E-STOP 3A 120V
SWITCH E-STOP PULL RESET 1A 24V
SWITCH E-STOP PULL RESET 3A 120V
SWITCH E-STOP TWIST RESET 2A 24V
SWITCH E-STOP TWIST RESET 2A 30V
SWITCH E-STOP TWIST RESET 8A 32V
SWITCH E-STOP TWIST RESET
SWITCH E-STOP
SWITCH ESTOP PULL RESET 10A 110V
SWITCH ESTOP PULL RESET 10A 500V
SWITCH ESTOP TWIST RESET 10A 32V
SWITCH ESTOP TWIST RESET 1A 125V
SWITCH ESTOP TWIST RESET 3A 120V
SWITCH ESTOP TWIST RESET 3A 125V
SWITCH ESTOP TWIST RESET 5A 125V

<< Prev Next >>