SW E-STOP PULL RESET 1.5A 120V
SWITCH, EMERGENCY STOP, PUSHBUTTON, DPST, 750mA, 240VAC; Contact Configuration:DPST-N
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | UNKNOWN | 96W0647 |
| Product Name | Emergency Stop (E-Stop) Switches | Switch, Emergency Stop, Pushbutton, Dpst, 750Ma, 240Vac; Contact Configuration Schneider Electric |
| Reset/Release Operation | Pull to Reset | |
| Operating Temperature | -13 to 158 F (-25 to 70 C) | |
| Maximum Current Rating | 1.5 amps | 0.7500 amps |