IDEC Corporation Emergency Stop (E-Stop) Switches XN4E-LL422Q4MR

Description
SWITCH ESTOP TWIST RESET 5A 125V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 5A 125V

SWITCH ESTOP TWIST RESET 5A 125V

Buy Now Datasheet
Switch, Emergency Stop, 2Nc/2No, 250Vac; Contact Configuration Idec - 75M3659 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 2Nc/2No, 250Vac; Contact Configuration Idec
75M3659
Switch, Emergency Stop, 2Nc/2No, 250Vac; Contact Configuration Idec 75M3659
SWITCH, EMERGENCY STOP, 2NC/2NO, 250VAC; Contact Configuration:4PST-2 NO, DPST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 2NC/2NO, 250VAC; Contact Configuration:4PST-2NO, DPST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 75M3659
Product Name Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 2Nc/2No, 250Vac; Contact Configuration Idec
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 131 F (-25 to 55 C)
Maximum Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 7420757 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13142 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
Safety Rope Pull Switches -  - Altech Corp.
Specs
Actuation Type Trip Wire (Rope Pull)
View Details