IDEC Corporation Emergency Stop (E-Stop) Switches XW1E-BV504M-R

Description
SW ESTOP PULL/TWST RESET 5A 125V
Request a Quote Datasheet
Description
SW ESTOP PULL/TWST RESET 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW ESTOP PULL/TWST RESET 5A 125V

SW ESTOP PULL/TWST RESET 5A 125V

Buy Now Datasheet
Switch,E-Stop,22mm,60mm Jumbo Mushroom Button,With Screw Terminals,4NC - 70172758 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,E-Stop,22mm,60mm Jumbo Mushroom Button,With Screw Terminals,4NC
70172758
Switch,E-Stop,22mm,60mm Jumbo Mushroom Button,With Screw Terminals,4NC 70172758
The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world! Features Lead-Free (RoHS Compliant) The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series) IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator Pushlock Reset and Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is Finger-Safe (IP20) Two Button Sizes: 40 mm and 60 mm (XW Series) Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V Rated Thermal Current 5 A UL, C-UL Listed, CE Marked

The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world!
Features

  • Lead-Free (RoHS Compliant)
  • The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series)
  • IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator
  • Pushlock Reset and Push-Pull In the Same Switch
  • Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K)
  • Safety Lock Mechanism (IEC60947-5-5, 6.2)
  • Degree of Protection IP65 (IEC60529)
  • Screw Terminal Is Finger-Safe (IP20)
  • Two Button Sizes: 40 mm and 60 mm (XW Series)
  • Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V
  • Rated Thermal Current 5 A
  • UL, C-UL Listed, CE Marked
Supplier's Site
Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec - 43J1440 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec
43J1440
Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec 43J1440
SWITCH, EMERGENCY STOP, 4NC, 250VAC; Contact Configuration:4PST-N C; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 4NC, 250VAC; Contact Configuration:4PST-NC; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 70172758 43J1440
Product Name Emergency Stop (E-Stop) Switches Switch,E-Stop,22mm,60mm Jumbo Mushroom Button,With Screw Terminals,4NC Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec
Reset/Release Operation Pull to Reset; Twist to Reset Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 5 amps 2.5 amps 5 amps
Actuation Type Pushbutton Pushbutton
Normally Open Contacts 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Emergency-Stop button - Spring element EFR - EFR.1 - 101031749 - Schmersal Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers