Schneider Electric Emergency Stop (E-Stop) Switches XALK178E

Description
SWITCH ESTOP TWIST RESET 6A 120V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 6A 120V

SWITCH ESTOP TWIST RESET 6A 120V

Buy Now Datasheet
Control Station; Contact Configuration Schneider Electric - 67AH3390 - Newark, An Avnet Company
Chicago, IL, United States
Control Station; Contact Configuration Schneider Electric
67AH3390
Control Station; Contact Configuration Schneider Electric 67AH3390
CONTROL STATION; Contact Configuration:1NO / 1NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:600V; Pushbutton Actuator Style:Mushroom; IP Rating:IP65; RoHS Compliant: Yes

CONTROL STATION; Contact Configuration:1NO / 1NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:600V; Pushbutton Actuator Style:Mushroom; IP Rating:IP65; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 67AH3390
Product Name Emergency Stop (E-Stop) Switches Control Station; Contact Configuration Schneider Electric
Reset/Release Operation Twist to Reset
Operating Temperature -40 to 158 F (-40 to 70 C)
Maximum Current Rating 6 amps 6 amps
Unlock Full Specs
to access all available technical data