IDEC Corporation Emergency Stop (E-Stop) Switches XN4E-BL402MR

Description
SWITCH ESTOP TWIST RESET 5A 125V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 5A 125V

SWITCH ESTOP TWIST RESET 5A 125V

Buy Now Datasheet
SWITCH; E-STOP; PADLOCK; 44MM MUSHROOM;NON-ILLUMINATED; 2 NC - 70173146 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH; E-STOP; PADLOCK; 44MM MUSHROOM;NON-ILLUMINATED; 2 NC
70173146
SWITCH; E-STOP; PADLOCK; 44MM MUSHROOM;NON-ILLUMINATED; 2 NC 70173146
SWITCH; E-STOP; PADLOCK; 44MM MUSHROOM;NON-ILLUMIN ATED; 2 NC

SWITCH; E-STOP; PADLOCK; 44MM MUSHROOM;NON-ILLUMINATED; 2 NC

Supplier's Site
Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec - 70M9745 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec
70M9745
Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec 70M9745
SWITCH, EMERGENCY STOP, 2NC, 250VAC; Contact Configuration:DPST-N C; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:MushroomRoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 2NC, 250VAC; Contact Configuration:DPST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:MushroomRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 70173146 70M9745
Product Name Emergency Stop (E-Stop) Switches SWITCH; E-STOP; PADLOCK; 44MM MUSHROOM;NON-ILLUMINATED; 2 NC Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2420835 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 10 amps
Maximum AC Voltage Rating 240 volts
View Details