Banner Engineering Corp. Emergency Stop (E-Stop) Switches SSA-EB1PLGR-0DED1Q8

Description
SW E-STOP TWIST RESET 100MA 24V
Request a Quote Datasheet
Description
SW E-STOP TWIST RESET 100MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW E-STOP TWIST RESET 100MA 24V

SW E-STOP TWIST RESET 100MA 24V

Buy Now Datasheet
E-Stop Sw, Dpst-Nc, 0.1A, 24Vdc, Grn/red; Contact Configuration Banner Engineering - 83AH3569 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw, Dpst-Nc, 0.1A, 24Vdc, Grn/red; Contact Configuration Banner Engineering
83AH3569
E-Stop Sw, Dpst-Nc, 0.1A, 24Vdc, Grn/red; Contact Configuration Banner Engineering 83AH3569
E-STOP SW, DPST-NC, 0.1A, 24VDC, GRN/RED; Contact Configuration:DPST-N C; Switch Operation:Twist Release; Switch Terminals:M12 (Euro) Connector; Contact Current Max:100mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V RoHS Compliant: Yes

E-STOP SW, DPST-NC, 0.1A, 24VDC, GRN/RED; Contact Configuration:DPST-NC; Switch Operation:Twist Release; Switch Terminals:M12 (Euro) Connector; Contact Current Max:100mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 83AH3569
Product Name Emergency Stop (E-Stop) Switches E-Stop Sw, Dpst-Nc, 0.1A, 24Vdc, Grn/red; Contact Configuration Banner Engineering
Reset/Release Operation Twist to Reset
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details
Emergency Stop Push Button Heads - 7420757 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details