IDEC Corporation Emergency Stop (E-Stop) Switches XW1E-LV413Q4M-R

Description
SW ESTOP PULL/TWST RESET 5A 250V
Request a Quote Datasheet
Description
SW ESTOP PULL/TWST RESET 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW ESTOP PULL/TWST RESET 5A 250V

SW ESTOP PULL/TWST RESET 5A 250V

Buy Now Datasheet
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec - 43J1446 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec
43J1446
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec 43J1446
SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:-; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:-; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Switch,E-STOP,22mm,LED Illuminated,40MMMUSHROOM BUTTON,WITH SCREW TERM,1NO-3NC - 70172749 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,E-STOP,22mm,LED Illuminated,40MMMUSHROOM BUTTON,WITH SCREW TERM,1NO-3NC
70172749
Switch,E-STOP,22mm,LED Illuminated,40MMMUSHROOM BUTTON,WITH SCREW TERM,1NO-3NC 70172749
24 VAC⁄VDC , XW Series E-Stop Switches The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world! Features Lead-Free (RoHS Compliant) The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series) IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator Pushlock Reset and Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is Finger-Safe (IP20) Two Button Sizes: 40 mm and 60 mm (XW Series) Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V Rated Thermal Current 5 A UL, C-UL Listed, CE Marked

24 VAC⁄VDC , XW Series E-Stop Switches
The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world!
Features

  • Lead-Free (RoHS Compliant)
  • The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series)
  • IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator
  • Pushlock Reset and Push-Pull In the Same Switch
  • Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K)
  • Safety Lock Mechanism (IEC60947-5-5, 6.2)
  • Degree of Protection IP65 (IEC60529)
  • Screw Terminal Is Finger-Safe (IP20)
  • Two Button Sizes: 40 mm and 60 mm (XW Series)
  • Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V
  • Rated Thermal Current 5 A
  • UL, C-UL Listed, CE Marked
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 43J1446 70172749
Product Name Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec Switch,E-STOP,22mm,LED Illuminated,40MMMUSHROOM BUTTON,WITH SCREW TERM,1NO-3NC
Reset/Release Operation Pull to Reset; Twist to Reset Twist to Reset
Operating Temperature -13 to 131 F (-25 to 55 C) -13 to 131 F (-25 to 55 C)
Maximum Current Rating 5 amps 5 amps 2.5 amps
Actuation Type Pushbutton Pushbutton
Maximum AC Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

30mm Push-Pull E-Stop 800G PB - 800G-MPE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton; Trip Wire / Pushbutton Combination
View Details