IDEC Corporation Emergency Stop (E-Stop) Switches XA1E-BV302-R

Description
SWITCH ESTOP TWIST RESET 3A 125V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 3A 125V

SWITCH ESTOP TWIST RESET 3A 125V

Buy Now Datasheet
Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec - 82K9259 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec
82K9259
Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec 82K9259
SWITCH, EMERGENCY STOP, 2NC, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 2NC, 250VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Emergency Stop (E-Stop) Switches - XA1E-BV302-R - ODG (Origin Data Global)
Shenzhen, China
Emergency Stop (E-Stop) Switches
XA1E-BV302-R
Emergency Stop (E-Stop) Switches XA1E-BV302-R
16MM EMERGENCY-STOP

16MM EMERGENCY-STOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 82K9259 XA1E-BV302-R
Product Name Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec Emergency Stop (E-Stop) Switches
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Maximum Current Rating 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details