IDEC Corporation Emergency Stop (E-Stop) Switches XA1E-BV313V-R

Description
SW ESTOP PULL/TWST RESET 3A 125V
Request a Quote Datasheet
Description
SW ESTOP PULL/TWST RESET 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW ESTOP PULL/TWST RESET 3A 125V

SW ESTOP PULL/TWST RESET 3A 125V

Buy Now Datasheet
Switch, Emergency Stop, 1No/3Nc, 250Vac; Contact Configuration Idec - 82K9266 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/3Nc, 250Vac; Contact Configuration Idec
82K9266
Switch, Emergency Stop, 1No/3Nc, 250Vac; Contact Configuration Idec 82K9266
SWITCH, EMERGENCY STOP, 1NO/3NC, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Through Hole; Contact Current Max:3A; Contact Voltage AC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO/3NC, 250VAC; Contact Configuration:4PST-3NC, SPST-NO; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Through Hole; Contact Current Max:3A; Contact Voltage AC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 82K9266
Product Name Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 1No/3Nc, 250Vac; Contact Configuration Idec
Reset/Release Operation Pull to Reset; Twist to Reset
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details
Low Profile Emergency Stop Switch - FF0126BBCAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
30 mm Trigger Action E-Stop 800T PB - 800T-TFXJET6A4 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details