IDEC Corporation Emergency Stop (E-Stop) Switches XN1E-BV413MR

Description
SW ESTOP PULL/TWST RESET 5A 125V
Request a Quote Datasheet
Description
SW ESTOP PULL/TWST RESET 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW ESTOP PULL/TWST RESET 5A 125V

SW ESTOP PULL/TWST RESET 5A 125V

Buy Now Datasheet
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec - 64M7426 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec
64M7426
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec 64M7426
SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3NC, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 64M7426
Product Name Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec
Reset/Release Operation Pull to Reset; Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products