SWITCH ESTOP TWIST RESET 5A 125V
SWITCH, EMERGENCY STOP, 2NC/2NO, 250VAC; Contact Configuration:4PST-2
30MM EMERGENCY-STOP
Switch, E-Stop, Padlock, 30MM Mushroom
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | UNKNOWN | 75M3652 | XN4E-BL422MR | 70173420 |
| Product Name | Emergency Stop (E-Stop) Switches | Switch, Emergency Stop, 2Nc/2No, 250Vac; Contact Configuration Idec | Emergency Stop (E-Stop) Switches | Switch, E-Stop, Padlock, 30MM Mushroom |
| Reset/Release Operation | Twist to Reset | |||
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | ||
| Maximum Current Rating | 5 amps | 5 amps |