Cole-Parmer Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| • Continuous duty rated • Direct solenoid, spring return • No minimum operating pressure required<emdash>sole noid coil operates an armature pin that directly impacts the spool mechanism to shift the... | |
| • Provides security and safety where most needed • Smooth flow path reduces pressure loss • Corrosion-resistant thermoplastic ensures long life • PTFE shaft bearing and seats eliminate friction and... | |
| • Use for continuous control of liquid or gas flow • Valves withstand pressures to 500 psi Apply a 0 to 30 VDC input signal—these normally-closed valves open to give... | |
| <b>Aluminum models</b> have aluminum housings and valve blocks, Viton<reg> O-rings, and PFA closing pins. Also includes a 9-pin "D" electrical connector. Optional connection cable (98651-50) for easy input/output wiring. Power... | |
| <B>Rocker Valves</B> have a miniature rocker that operates the isolated diaphragm to separate actuator from the media. Valve is only 16 mm wide. Each valve is equipped with an LED... | |
| <b>Stainless steel</b> models include a 316 SS valve blocks, PTFE-lined aluminum housing blocks, Viton<reg> O-rings, and PFA closing pins. Also includes a 9-pin "D" electrical connector. Optional connection cable (98651-50)... | |
| Constructed of acetal, NBR rubber, and 303 stainless steel. Maximum temperature is 150<deg>F (66<deg>C). Install in any position. | |
| MIDI Check Valve | |
| PP valve | |
| PVC body | |
| PVDF valve | |
| Solenoid Electric Valves (actuated) | |
| These PVC valves have EPDM O-rings and seats made of PTFE. Connections are true union NPT(F) pipe thread. True union design allows you to separate the valve body without removing... | |
| Two-Way Pilot-Operated Valves with Manual Override (Normally closed; require 7 psi differential pressure. Require 32-mm DIN plug) | |
| Two-Way Valves for Neutral Liquids operate with zero differential pressure and provide higher flow rates. The valves use a low-maintenance servo-system to isolate the valve from the solenoid. Valves have... | |
| Two-Way Valves for Steam have a brass body and PTFE seals. The high temperature range of 32 to 356<deg>F (0 to 180<deg>C) makes these valves ideal for steam, hot water,... |
| << Prev |