Cole-Parmer Cole-Parmer Proportioning Solenoid Valve; 1/4" OD, 0-30VDC, 0.063" GO-98650-32

Description
• Use for continuous control of liquid or gas flow • Valves withstand pressures to 500 psi Apply a 0 to 30 VDC input signal—these normally-closed valves open to give you flow rates that are proportional to the input voltage. Stainless steel valve construction withstands pressures to 500 psi. Maximum fluid temperature is 122 F (50 C). Maximum ambient temperature with intermittent use is 130 F (54 C). Actuation time is 500 milliseconds. |Wetted parts are 316 and 416 stainless steel and VITON >. Ports are 1/4" compression fittings. Valves include 6" lead wires.|Optional Control Module allows valves to accept 0 to 5 VDC or 4 to 20 mA input signal—ideal for use with transmitters or controllers. Control module has a DB9 female connector (cord sold separately) for input/output signals and requires a 12 to 30 VDC power supply.
Description
• Use for continuous control of liquid or gas flow • Valves withstand pressures to 500 psi Apply a 0 to 30 VDC input signal—these normally-closed valves open to give you flow rates that are proportional to the input voltage. Stainless steel valve construction withstands pressures to 500 psi. Maximum fluid temperature is 122 F (50 C). Maximum ambient temperature with intermittent use is 130 F (54 C). Actuation time is 500 milliseconds. |Wetted parts are 316 and 416 stainless steel and VITON >. Ports are 1/4" compression fittings. Valves include 6" lead wires.|Optional Control Module allows valves to accept 0 to 5 VDC or 4 to 20 mA input signal—ideal for use with transmitters or controllers. Control module has a DB9 female connector (cord sold separately) for input/output signals and requires a 12 to 30 VDC power supply.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Proportioning Solenoid Valve; 1/4
Vernon Hills, IL, United States
Cole-Parmer Proportioning Solenoid Valve; 1/4" OD, 0-30VDC, 0.063"
GO-98650-32
Cole-Parmer Proportioning Solenoid Valve; 1/4" OD, 0-30VDC, 0.063" GO-98650-32
• Use for continuous control of liquid or gas flow • Valves withstand pressures to 500 psi Apply a 0 to 30 VDC input signal—these normally-closed valves open to give you flow rates that are proportional to the input voltage. Stainless steel valve construction withstands pressures to 500 psi. Maximum fluid temperature is 122 F (50 C). Maximum ambient temperature with intermittent use is 130 F (54 C). Actuation time is 500 milliseconds. |Wetted parts are 316 and 416 stainless steel and VITON >. Ports are 1/4" compression fittings. Valves include 6" lead wires.|Optional Control Module allows valves to accept 0 to 5 VDC or 4 to 20 mA input signal—ideal for use with transmitters or controllers. Control module has a DB9 female connector (cord sold separately) for input/output signals and requires a 12 to 30 VDC power supply.

• Use for continuous control of liquid or gas flow
• Valves withstand pressures to 500 psi
Apply a 0 to 30 VDC input signal—these normally-closed valves open to give you flow rates that are proportional to the input voltage. Stainless steel valve construction withstands pressures to 500 psi. Maximum fluid temperature is 122<deg>F (50<deg>C). Maximum ambient temperature with intermittent use is 130<deg>F (54<deg>C). Actuation time is 500 milliseconds. |Wetted parts are 316 and 416 stainless steel and VITON<sup><reg></sup>. Ports are 1/4" compression fittings. Valves include 6" lead wires.|Optional Control Module allows valves to accept 0 to 5 VDC or 4 to 20 mA input signal—ideal for use with transmitters or controllers. Control module has a DB9 female connector (cord sold separately) for input/output signals and requires a 12 to 30 VDC power supply.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Industrial Valves
Product Number GO-98650-32
Product Name Cole-Parmer Proportioning Solenoid Valve; 1/4" OD, 0-30VDC, 0.063"
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

ALCON - Piston Actuated Valves, Control Piston Actuated Valve with Integrated Positioner -  - Rotork plc
Specs
Valve Type Piston
Primary Material Stainless Steel
Actuation Pneumatic
View Details
VALVES - BP-038-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - SBQE-AA-VC 3X4 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22, R-422D
Valve Size 0.38 inch (9.52 mm)
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details