Cole-Parmer Cole-Parmer Brass Metering Valve, 90<deg> flow, 1200 mL/min GO-03218-82

Description
Brass valves feature Buna N O-rings; stainless steel valves have Viton O-rings.
Description
Brass valves feature Buna N O-rings; stainless steel valves have Viton O-rings.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Brass Metering Valve, 90<deg> flow, 1200 mL/min - GO-03218-82 - Cole-Parmer
Vernon Hills, IL, United States
Cole-Parmer Brass Metering Valve, 90<deg> flow, 1200 mL/min
GO-03218-82
Cole-Parmer Brass Metering Valve, 90<deg> flow, 1200 mL/min GO-03218-82
Brass valves feature Buna N O-rings; stainless steel valves have Viton O-rings.

Brass valves feature Buna N O-rings; stainless steel valves have Viton<reg> O-rings.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Industrial Valves
Product Number GO-03218-82
Product Name Cole-Parmer Brass Metering Valve, 90<deg> flow, 1200 mL/min
Valve Type Metering
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009800-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
10mm PICOSOL - 11-211P602-H1+1311+AYR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
VALVES - BP-038-SS-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details