Cole-Parmer Brushless DC Magnetic Drive Pump, ETFE, 3.6 GPM, 12 VDC, closed-impeller GO-72022-20

Description
• Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 Closed-impeller models provide higher maximum feet of head
Description
• Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 Closed-impeller models provide higher maximum feet of head

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Magnetic Drive Pump, ETFE, 3.6 GPM, 12 VDC, closed-impeller - GO-72022-20 - Cole-Parmer
Vernon Hills, IL, United States
Brushless DC Magnetic Drive Pump, ETFE, 3.6 GPM, 12 VDC, closed-impeller
GO-72022-20
Brushless DC Magnetic Drive Pump, ETFE, 3.6 GPM, 12 VDC, closed-impeller GO-72022-20
• Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 Closed-impeller models provide higher maximum feet of head

• Maintenance-free drive provides for long hours of operation
• Compact and efficient
• Encapsulated magnet
• Maximum specific gravity: 1 Closed-impeller models provide higher maximum feet of head

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-72022-20
Product Name Brushless DC Magnetic Drive Pump, ETFE, 3.6 GPM, 12 VDC, closed-impeller
Pump Type Centrifugal Pump; Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.0 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details