Cole-Parmer High-Head Enclosed Motor PP Centrifugal Pump; 4.6 GPM/36.1 ft, 115V GO-72012-10

Description
• Twin bearing system handles thrust loads for extended service life • Quiet, energy efficient, and compact • Internal cooling circuit reduces bearing temperature • Enclosed motor for use in harsh environments • All wetted parts are nonmetallic for excellent chemical resistance High-head polypropylene pumps have a closed impeller design to significantly increase the output pressure. Polypropylene construction provides excellent chemical resistance in applications, such as filtration, where a high-head is needed.
Description
• Twin bearing system handles thrust loads for extended service life • Quiet, energy efficient, and compact • Internal cooling circuit reduces bearing temperature • Enclosed motor for use in harsh environments • All wetted parts are nonmetallic for excellent chemical resistance High-head polypropylene pumps have a closed impeller design to significantly increase the output pressure. Polypropylene construction provides excellent chemical resistance in applications, such as filtration, where a high-head is needed.

Suppliers

Company
Product
Description
Supplier Links
High-Head Enclosed Motor PP Centrifugal Pump; 4.6 GPM/36.1 ft, 115V - GO-72012-10 - Cole-Parmer
Vernon Hills, IL, United States
High-Head Enclosed Motor PP Centrifugal Pump; 4.6 GPM/36.1 ft, 115V
GO-72012-10
High-Head Enclosed Motor PP Centrifugal Pump; 4.6 GPM/36.1 ft, 115V GO-72012-10
• Twin bearing system handles thrust loads for extended service life • Quiet, energy efficient, and compact • Internal cooling circuit reduces bearing temperature • Enclosed motor for use in harsh environments • All wetted parts are nonmetallic for excellent chemical resistance High-head polypropylene pumps have a closed impeller design to significantly increase the output pressure. Polypropylene construction provides excellent chemical resistance in applications, such as filtration, where a high-head is needed.

• Twin bearing system handles thrust loads for extended service life
• Quiet, energy efficient, and compact
• Internal cooling circuit reduces bearing temperature
• Enclosed motor for use in harsh environments
• All wetted parts are nonmetallic for excellent chemical resistance
High-head polypropylene pumps have a closed impeller design to significantly increase the output pressure. Polypropylene construction provides excellent chemical resistance in applications, such as filtration, where a high-head is needed.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-72012-10
Product Name High-Head Enclosed Motor PP Centrifugal Pump; 4.6 GPM/36.1 ft, 115V
Pump Type Centrifugal Pump; Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Viking Pump - Stainless Steel Pumps - LS - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details