U.S. Plastic Corporation Eldon James Antimicrobial HDPE Hosebarb Tees 64925

Description
Silver ions protect fittings from bio-film formation and colonization by microbes. Effective on a broad range of microbes, including many harmful strains of bacteria. FDA registered silver ion protection interferes with respiratory and metabolic functions of microbes. Odor producing mold and fungi are effectively blocked from colonizing on surface areas. An environmentally sustainable solution that does not rely on toxic chemicals, and has not been shown to encourage proliferation of resistant bacterial strains. Antimicrobial (protected) fittings shown in this section represent common sizes, configurations, and materials. For antimicrobial (protected) fittings that are not listed in this section; please contact us for a quote. Certified to NSF/ANSI 61 and NSF/ANSI 51 except #64917. Excellent chemical resistance.
Description
Silver ions protect fittings from bio-film formation and colonization by microbes. Effective on a broad range of microbes, including many harmful strains of bacteria. FDA registered silver ion protection interferes with respiratory and metabolic functions of microbes. Odor producing mold and fungi are effectively blocked from colonizing on surface areas. An environmentally sustainable solution that does not rely on toxic chemicals, and has not been shown to encourage proliferation of resistant bacterial strains. Antimicrobial (protected) fittings shown in this section represent common sizes, configurations, and materials. For antimicrobial (protected) fittings that are not listed in this section; please contact us for a quote. Certified to NSF/ANSI 61 and NSF/ANSI 51 except #64917. Excellent chemical resistance.

Suppliers

Company
Product
Description
Supplier Links
Eldon James Antimicrobial HDPE Hosebarb Tees - 64925 - U.S. Plastic Corporation
Lima, OH, USA
Eldon James Antimicrobial HDPE Hosebarb Tees
64925
Eldon James Antimicrobial HDPE Hosebarb Tees 64925
Silver ions protect fittings from bio-film formation and colonization by microbes. Effective on a broad range of microbes, including many harmful strains of bacteria. FDA registered silver ion protection interferes with respiratory and metabolic functions of microbes. Odor producing mold and fungi are effectively blocked from colonizing on surface areas. An environmentally sustainable solution that does not rely on toxic chemicals, and has not been shown to encourage proliferation of resistant bacterial strains. Antimicrobial (protected) fittings shown in this section represent common sizes, configurations, and materials. For antimicrobial (protected) fittings that are not listed in this section; please contact us for a quote. Certified to NSF/ANSI 61 and NSF/ANSI 51 except #64917. Excellent chemical resistance.

Silver ions protect fittings from bio-film formation and colonization by microbes. Effective on a broad range of microbes, including many harmful strains of bacteria. FDA registered silver ion protection interferes with respiratory and metabolic functions of microbes. Odor producing mold and fungi are effectively blocked from colonizing on surface areas. An environmentally sustainable solution that does not rely on toxic chemicals, and has not been shown to encourage proliferation of resistant bacterial strains. Antimicrobial (protected) fittings shown in this section represent common sizes, configurations, and materials. For antimicrobial (protected) fittings that are not listed in this section; please contact us for a quote. Certified to NSF/ANSI 61 and NSF/ANSI 51 except #64917. Excellent chemical resistance.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 64925
Product Name Eldon James Antimicrobial HDPE Hosebarb Tees
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

#10-32 to 1/8” ID Hose Swivel - ST3-3 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Pneumatic Quick Connect Couplings - 2038498 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
Metric Size 5.00 mm (0.1969 inch)
View Details