U.S. Plastic Corporation UDC Series Couplings 65277

Description
The patented 3/8" flow Universal Dispensing Coupler (UDC) provides a universal connection to a 38mm threaded or snap-in fitment neck. Make instant connections to bulk packaging systems including bag-in-box (BIB), flexible and rigid packaging styles. Automatic flush face valves minimize costly or dangerous spillage. An ergonomic design and a large, shrouded thumb latch pad produce a coupling that is easy to grip and simple to operate. The Main body component and valves are polypropylene. The body springs are 316 stainless steel and the cap springs are 302 stainless steel. UDC caps are acetal or polypropylene. O-rings are available in EPDM, silicone, and Buna-N. Color is light gray with a dark grey thumb latch. Closure sizes is a SP-400 thread/38 mm. All UDC series products are listed under NSF/ANSI standard 169.
Description
The patented 3/8" flow Universal Dispensing Coupler (UDC) provides a universal connection to a 38mm threaded or snap-in fitment neck. Make instant connections to bulk packaging systems including bag-in-box (BIB), flexible and rigid packaging styles. Automatic flush face valves minimize costly or dangerous spillage. An ergonomic design and a large, shrouded thumb latch pad produce a coupling that is easy to grip and simple to operate. The Main body component and valves are polypropylene. The body springs are 316 stainless steel and the cap springs are 302 stainless steel. UDC caps are acetal or polypropylene. O-rings are available in EPDM, silicone, and Buna-N. Color is light gray with a dark grey thumb latch. Closure sizes is a SP-400 thread/38 mm. All UDC series products are listed under NSF/ANSI standard 169.

Suppliers

Company
Product
Description
Supplier Links
UDC Series Couplings - 65277 - U.S. Plastic Corporation
Lima, OH, USA
UDC Series Couplings
65277
UDC Series Couplings 65277
The patented 3/8" flow Universal Dispensing Coupler (UDC) provides a universal connection to a 38mm threaded or snap-in fitment neck. Make instant connections to bulk packaging systems including bag-in-box (BIB), flexible and rigid packaging styles. Automatic flush face valves minimize costly or dangerous spillage. An ergonomic design and a large, shrouded thumb latch pad produce a coupling that is easy to grip and simple to operate. The Main body component and valves are polypropylene. The body springs are 316 stainless steel and the cap springs are 302 stainless steel. UDC caps are acetal or polypropylene. O-rings are available in EPDM, silicone, and Buna-N. Color is light gray with a dark grey thumb latch. Closure sizes is a SP-400 thread/38 mm. All UDC series products are listed under NSF/ANSI standard 169.

The patented 3/8" flow Universal Dispensing Coupler (UDC) provides a universal connection to a 38mm threaded or snap-in fitment neck. Make instant connections to bulk packaging systems including bag-in-box (BIB), flexible and rigid packaging styles. Automatic flush face valves minimize costly or dangerous spillage. An ergonomic design and a large, shrouded thumb latch pad produce a coupling that is easy to grip and simple to operate. The Main body component and valves are polypropylene. The body springs are 316 stainless steel and the cap springs are 302 stainless steel. UDC caps are acetal or polypropylene. O-rings are available in EPDM, silicone, and Buna-N. Color is light gray with a dark grey thumb latch. Closure sizes is a SP-400 thread/38 mm. All UDC series products are listed under NSF/ANSI standard 169.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65277
Product Name UDC Series Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-1-P-19-NPT - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Slip-On Fitting - CT0-4 - Clippard
Specs
Fitting Type Elbow Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Hose Connectors - 1762015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 3.18 mm (0.1250 inch)
Temperature -4 to 572 F (-20 to 300 C)
View Details