U.S. Plastic Corporation Eldon James Antimicrobial HDPE Hosebarb Elbows 64906

Description
Silver ions protect fittings from bio-film formation and colonization by microbes. Effective on a broad range of microbes, including many harmful strains of bacteria. FDA registered silver ion protection interferes with respiratory and metabolic functions of microbes. Odor producing mold and fungi are effectively blocked from colonizing on surface areas. An environmentally sustainable solution that does not rely on toxic chemicals, and has not been shown to encourage proliferation of resistant bacterial strains. Antimicrobial (protected) fittings shown in this section represent common sizes, configurations, and materials. For antimicrobial (protected) fittings that are not listed in this section; please contact us for a quote. Certified to NSF/ANSI 61 and NSF/ANSI 51 except #64902. Excellent chemical resistance.
Description
Silver ions protect fittings from bio-film formation and colonization by microbes. Effective on a broad range of microbes, including many harmful strains of bacteria. FDA registered silver ion protection interferes with respiratory and metabolic functions of microbes. Odor producing mold and fungi are effectively blocked from colonizing on surface areas. An environmentally sustainable solution that does not rely on toxic chemicals, and has not been shown to encourage proliferation of resistant bacterial strains. Antimicrobial (protected) fittings shown in this section represent common sizes, configurations, and materials. For antimicrobial (protected) fittings that are not listed in this section; please contact us for a quote. Certified to NSF/ANSI 61 and NSF/ANSI 51 except #64902. Excellent chemical resistance.

Suppliers

Company
Product
Description
Supplier Links
Eldon James Antimicrobial HDPE Hosebarb Elbows - 64906 - U.S. Plastic Corporation
Lima, OH, USA
Eldon James Antimicrobial HDPE Hosebarb Elbows
64906
Eldon James Antimicrobial HDPE Hosebarb Elbows 64906
Silver ions protect fittings from bio-film formation and colonization by microbes. Effective on a broad range of microbes, including many harmful strains of bacteria. FDA registered silver ion protection interferes with respiratory and metabolic functions of microbes. Odor producing mold and fungi are effectively blocked from colonizing on surface areas. An environmentally sustainable solution that does not rely on toxic chemicals, and has not been shown to encourage proliferation of resistant bacterial strains. Antimicrobial (protected) fittings shown in this section represent common sizes, configurations, and materials. For antimicrobial (protected) fittings that are not listed in this section; please contact us for a quote. Certified to NSF/ANSI 61 and NSF/ANSI 51 except #64902. Excellent chemical resistance.

Silver ions protect fittings from bio-film formation and colonization by microbes. Effective on a broad range of microbes, including many harmful strains of bacteria. FDA registered silver ion protection interferes with respiratory and metabolic functions of microbes. Odor producing mold and fungi are effectively blocked from colonizing on surface areas. An environmentally sustainable solution that does not rely on toxic chemicals, and has not been shown to encourage proliferation of resistant bacterial strains. Antimicrobial (protected) fittings shown in this section represent common sizes, configurations, and materials. For antimicrobial (protected) fittings that are not listed in this section; please contact us for a quote. Certified to NSF/ANSI 61 and NSF/ANSI 51 except #64902. Excellent chemical resistance.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 64906
Product Name Eldon James Antimicrobial HDPE Hosebarb Elbows
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 1762005 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel plated brass
English Size 0.500 inch (12.7 mm)
View Details
Minimatic® Slip-On Fitting - S42-2 - Clippard
Specs
Fitting Type Tee Fitting; Reducer Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Barb tubing fitting - N-1/2-P-13 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
2 suppliers