U.S. Plastic Corporation Eldon James Antimicrobial HDPE Hosebarb Elbows 64910

Description
Silver ions protect fittings from bio-film formation and colonization by microbes. Effective on a broad range of microbes, including many harmful strains of bacteria. FDA registered silver ion protection interferes with respiratory and metabolic functions of microbes. Odor producing mold and fungi are effectively blocked from colonizing on surface areas. An environmentally sustainable solution that does not rely on toxic chemicals, and has not been shown to encourage proliferation of resistant bacterial strains. Antimicrobial (protected) fittings shown in this section represent common sizes, configurations, and materials. For antimicrobial (protected) fittings that are not listed in this section; please contact us for a quote. Certified to NSF/ANSI 61 and NSF/ANSI 51 except #64902. Excellent chemical resistance.
Description
Silver ions protect fittings from bio-film formation and colonization by microbes. Effective on a broad range of microbes, including many harmful strains of bacteria. FDA registered silver ion protection interferes with respiratory and metabolic functions of microbes. Odor producing mold and fungi are effectively blocked from colonizing on surface areas. An environmentally sustainable solution that does not rely on toxic chemicals, and has not been shown to encourage proliferation of resistant bacterial strains. Antimicrobial (protected) fittings shown in this section represent common sizes, configurations, and materials. For antimicrobial (protected) fittings that are not listed in this section; please contact us for a quote. Certified to NSF/ANSI 61 and NSF/ANSI 51 except #64902. Excellent chemical resistance.

Suppliers

Company
Product
Description
Supplier Links
Eldon James Antimicrobial HDPE Hosebarb Elbows - 64910 - U.S. Plastic Corporation
Lima, OH, USA
Eldon James Antimicrobial HDPE Hosebarb Elbows
64910
Eldon James Antimicrobial HDPE Hosebarb Elbows 64910
Silver ions protect fittings from bio-film formation and colonization by microbes. Effective on a broad range of microbes, including many harmful strains of bacteria. FDA registered silver ion protection interferes with respiratory and metabolic functions of microbes. Odor producing mold and fungi are effectively blocked from colonizing on surface areas. An environmentally sustainable solution that does not rely on toxic chemicals, and has not been shown to encourage proliferation of resistant bacterial strains. Antimicrobial (protected) fittings shown in this section represent common sizes, configurations, and materials. For antimicrobial (protected) fittings that are not listed in this section; please contact us for a quote. Certified to NSF/ANSI 61 and NSF/ANSI 51 except #64902. Excellent chemical resistance.

Silver ions protect fittings from bio-film formation and colonization by microbes. Effective on a broad range of microbes, including many harmful strains of bacteria. FDA registered silver ion protection interferes with respiratory and metabolic functions of microbes. Odor producing mold and fungi are effectively blocked from colonizing on surface areas. An environmentally sustainable solution that does not rely on toxic chemicals, and has not been shown to encourage proliferation of resistant bacterial strains. Antimicrobial (protected) fittings shown in this section represent common sizes, configurations, and materials. For antimicrobial (protected) fittings that are not listed in this section; please contact us for a quote. Certified to NSF/ANSI 61 and NSF/ANSI 51 except #64902. Excellent chemical resistance.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 64910
Product Name Eldon James Antimicrobial HDPE Hosebarb Elbows
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Brass Barb Fitting - 2CP2 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Hose Connectors - 1463113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
English Size 0.750 inch (19.05 mm)
Temperature -22 to 176 F (-30 to 80 C)
View Details
Carbon Steel Two-Piece Fittings Inserts, NPTF Male Swivel 60º Seat - A Series - A-0604-MNPS - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
Material Steel
English Size 0.250 inch (6.35 mm)
View Details