U.S. Plastic Corporation AseptiQuik X Large Format 1" Connectors 65473

Description
3/4" Hose Barb AseptiQuik X Large High Temperature Coupling Insert is 4.34" long and 3.76" high.
Description
3/4" Hose Barb AseptiQuik X Large High Temperature Coupling Insert is 4.34" long and 3.76" high.

Suppliers

Company
Product
Description
Supplier Links
AseptiQuik X Large Format 1
Lima, OH, USA
AseptiQuik X Large Format 1" Connectors
65473
AseptiQuik X Large Format 1" Connectors 65473
3/4" Hose Barb AseptiQuik X Large High Temperature Coupling Insert is 4.34" long and 3.76" high.

3/4" Hose Barb AseptiQuik X Large High Temperature Coupling Insert is 4.34" long and 3.76" high.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65473
Product Name AseptiQuik X Large Format 1" Connectors
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Slip-On Fitting - CT4 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose Connectors - 1463028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.750 inch (19.05 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details