U.S. Plastic Corporation AseptiQuik X Large Format 1" Connectors 65468

Description
1" Hose Barb AseptiQuik X Large High Temperature Coupling Body is 4.40" long and 3.54" high.
Description
1" Hose Barb AseptiQuik X Large High Temperature Coupling Body is 4.40" long and 3.54" high.

Suppliers

Company
Product
Description
Supplier Links
AseptiQuik X Large Format 1
Lima, OH, USA
AseptiQuik X Large Format 1" Connectors
65468
AseptiQuik X Large Format 1" Connectors 65468
1" Hose Barb AseptiQuik X Large High Temperature Coupling Body is 4.40" long and 3.54" high.

1" Hose Barb AseptiQuik X Large High Temperature Coupling Body is 4.40" long and 3.54" high.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65468
Product Name AseptiQuik X Large Format 1" Connectors
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details
Hose Connectors - 1762028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 9.53 mm (0.3750 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details