U.S. Plastic Corporation NS212 Series Non-Spill Couplings 65264

Description
NS212 Series couplings were built on the companys proven platform of non-spill valves designed to provide fast, safe and virtually leak-free fluid line connections. The NS212 is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves. It is also chemically resistant and ideal for a diverse range of applications including printing and ink management, analytical instrumentation, electronic cooling and chemical handling. NS212 couplings provide high-flow fluid transfer in a small footprint. Materials of construction are glass-filled polypropylene body, 316 stainless steel spring, and EPDM seal material. Temperature range for this line is 32F to 120F (0C to 49C). Spillage when disconnecting is <0.025 cc and air inclusion when connecting is 0.009 cc. NS212 couplings will withstand vacuum to 45 psi, 3.1 bar. Note: The NS212 line does not mate with the original NS2 parts.
Description
NS212 Series couplings were built on the companys proven platform of non-spill valves designed to provide fast, safe and virtually leak-free fluid line connections. The NS212 is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves. It is also chemically resistant and ideal for a diverse range of applications including printing and ink management, analytical instrumentation, electronic cooling and chemical handling. NS212 couplings provide high-flow fluid transfer in a small footprint. Materials of construction are glass-filled polypropylene body, 316 stainless steel spring, and EPDM seal material. Temperature range for this line is 32F to 120F (0C to 49C). Spillage when disconnecting is <0.025 cc and air inclusion when connecting is 0.009 cc. NS212 couplings will withstand vacuum to 45 psi, 3.1 bar. Note: The NS212 line does not mate with the original NS2 parts.

Suppliers

Company
Product
Description
Supplier Links
NS212 Series Non-Spill Couplings - 65264 - U.S. Plastic Corporation
Lima, OH, USA
NS212 Series Non-Spill Couplings
65264
NS212 Series Non-Spill Couplings 65264
NS212 Series couplings were built on the companys proven platform of non-spill valves designed to provide fast, safe and virtually leak-free fluid line connections. The NS212 is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves. It is also chemically resistant and ideal for a diverse range of applications including printing and ink management, analytical instrumentation, electronic cooling and chemical handling. NS212 couplings provide high-flow fluid transfer in a small footprint. Materials of construction are glass-filled polypropylene body, 316 stainless steel spring, and EPDM seal material. Temperature range for this line is 32F to 120F (0C to 49C). Spillage when disconnecting is <0.025 cc and air inclusion when connecting is 0.009 cc. NS212 couplings will withstand vacuum to 45 psi, 3.1 bar. Note: The NS212 line does not mate with the original NS2 parts.

NS212 Series couplings were built on the companys proven platform of non-spill valves designed to provide fast, safe and virtually leak-free fluid line connections. The NS212 is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves. It is also chemically resistant and ideal for a diverse range of applications including printing and ink management, analytical instrumentation, electronic cooling and chemical handling. NS212 couplings provide high-flow fluid transfer in a small footprint. Materials of construction are glass-filled polypropylene body, 316 stainless steel spring, and EPDM seal material. Temperature range for this line is 32F to 120F (0C to 49C). Spillage when disconnecting is <0.025 cc and air inclusion when connecting is 0.009 cc. NS212 couplings will withstand vacuum to 45 psi, 3.1 bar. Note: The NS212 line does not mate with the original NS2 parts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65264
Product Name NS212 Series Non-Spill Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 1878821 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Brass Fitting - 15050 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Material Brass/Bronze
English Size 0.125 inch (3.17 mm)
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - 45º JIC Female Swivel 37º Seat - A Series - A-0808-FJ45 - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 0.750 inch (19.05 mm)
View Details