U.S. Plastic Corporation BreakAway Series 65049

Description
1/4" White Panel Mount Hose Barb Body accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.92" in diameter and 2.29" long.
Description
1/4" White Panel Mount Hose Barb Body accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.92" in diameter and 2.29" long.

Suppliers

Company
Product
Description
Supplier Links
BreakAway Series - 65049 - U.S. Plastic Corporation
Lima, OH, USA
BreakAway Series
65049
BreakAway Series 65049
1/4" White Panel Mount Hose Barb Body accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.92" in diameter and 2.29" long.

1/4" White Panel Mount Hose Barb Body accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.92" in diameter and 2.29" long.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65049
Product Name BreakAway Series
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Minimatic® Slip-On Fitting - ST0-4 - Clippard
Specs
Fitting Type Elbow Fitting; Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose Connectors - 1762205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
Metric Size 9.53 mm (0.3750 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details