U.S. Plastic Corporation SMC Series Polycarbonate Subminiature Couplings 65252

Description
The SMC is a twist-to-connect coupling that provides a reliable and more secure alternative to luer-type connections. It also allows for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental disconnection during use. Rated for vacuum to 100 psi, 6.9 bar. Temperature from -40F to 250F (-40C to 121C). Main components and locking sleeves are purple tinted polycarbonate and O-rings are Buna-N. Polycarbonate meets USP Class VI and ADCF requirements and EPDM meets USP Class V and ADCF requirements. Can be gamma sterilize up to 50 kGy irradiation.
Description
The SMC is a twist-to-connect coupling that provides a reliable and more secure alternative to luer-type connections. It also allows for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental disconnection during use. Rated for vacuum to 100 psi, 6.9 bar. Temperature from -40F to 250F (-40C to 121C). Main components and locking sleeves are purple tinted polycarbonate and O-rings are Buna-N. Polycarbonate meets USP Class VI and ADCF requirements and EPDM meets USP Class V and ADCF requirements. Can be gamma sterilize up to 50 kGy irradiation.

Suppliers

Company
Product
Description
Supplier Links
SMC Series Polycarbonate Subminiature Couplings - 65252 - U.S. Plastic Corporation
Lima, OH, USA
SMC Series Polycarbonate Subminiature Couplings
65252
SMC Series Polycarbonate Subminiature Couplings 65252
The SMC is a twist-to-connect coupling that provides a reliable and more secure alternative to luer-type connections. It also allows for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental disconnection during use. Rated for vacuum to 100 psi, 6.9 bar. Temperature from -40F to 250F (-40C to 121C). Main components and locking sleeves are purple tinted polycarbonate and O-rings are Buna-N. Polycarbonate meets USP Class VI and ADCF requirements and EPDM meets USP Class V and ADCF requirements. Can be gamma sterilize up to 50 kGy irradiation.

The SMC is a twist-to-connect coupling that provides a reliable and more secure alternative to luer-type connections. It also allows for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental disconnection during use. Rated for vacuum to 100 psi, 6.9 bar. Temperature from -40F to 250F (-40C to 121C). Main components and locking sleeves are purple tinted polycarbonate and O-rings are Buna-N. Polycarbonate meets USP Class VI and ADCF requirements and EPDM meets USP Class V and ADCF requirements. Can be gamma sterilize up to 50 kGy irradiation.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65252
Product Name SMC Series Polycarbonate Subminiature Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Pneumatic Fitting & Accessories - 32006768 - Radwell International
Specs
Connection Type Barbed or Ribbed End
View Details
Pneumatic Quick Connect Couplings - 2038619 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.375 inch (9.52 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details