U.S. Plastic Corporation AseptiQuik X Large Format 1" Connectors 65467

Description
3/4" Hose Barb AseptiQuik X Large High Temperature Coupling Body is 3.93" long and 3.54" high.
Description
3/4" Hose Barb AseptiQuik X Large High Temperature Coupling Body is 3.93" long and 3.54" high.

Suppliers

Company
Product
Description
Supplier Links
AseptiQuik X Large Format 1
Lima, OH, USA
AseptiQuik X Large Format 1" Connectors
65467
AseptiQuik X Large Format 1" Connectors 65467
3/4" Hose Barb AseptiQuik X Large High Temperature Coupling Body is 3.93" long and 3.54" high.

3/4" Hose Barb AseptiQuik X Large High Temperature Coupling Body is 3.93" long and 3.54" high.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65467
Product Name AseptiQuik X Large Format 1" Connectors
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Slip-On Fitting - C44 - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose Connectors - 1762034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 6.35 mm (0.2500 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details