U.S. Plastic Corporation NS1 Series Couplings 65371

Description
Tubing Size: 1/8" ID (3.2 mm ID); Dimensions:0.61" Diameter x 1.33" Long
Description
Tubing Size: 1/8" ID (3.2 mm ID); Dimensions:0.61" Diameter x 1.33" Long

Suppliers

Company
Product
Description
Supplier Links
NS1 Series Couplings - 65371 - U.S. Plastic Corporation
Lima, OH, USA
NS1 Series Couplings
65371
NS1 Series Couplings 65371
Tubing Size: 1/8" ID (3.2 mm ID); Dimensions:0.61" Diameter x 1.33" Long

Tubing Size: 1/8" ID (3.2 mm ID); Dimensions:0.61" Diameter x 1.33" Long

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65371
Product Name NS1 Series Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 1761947 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel plated brass
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Brass Barb Fitting - 6CW2 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details