U.S. Plastic Corporation AseptiQuik Connectors 65196

Description
1/2" Hose Barb AseptiQuik Coupling Insert is 2.99" long and 2.50" high. Hose barb length is 0.89".
Description
1/2" Hose Barb AseptiQuik Coupling Insert is 2.99" long and 2.50" high. Hose barb length is 0.89".

Suppliers

Company
Product
Description
Supplier Links
AseptiQuik Connectors - 65196 - U.S. Plastic Corporation
Lima, OH, USA
AseptiQuik Connectors
65196
AseptiQuik Connectors 65196
1/2" Hose Barb AseptiQuik Coupling Insert is 2.99" long and 2.50" high. Hose barb length is 0.89".

1/2" Hose Barb AseptiQuik Coupling Insert is 2.99" long and 2.50" high. Hose barb length is 0.89".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65196
Product Name AseptiQuik Connectors
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - TT2-4 - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Hose Connectors - 1762025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 9.53 mm (0.3750 inch)
Temperature 572 F (300 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details