U.S. Plastic Corporation BreakAway Series 65052

Description
1/4" White Shutoff Inline Hose Barb Insert accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.69" in diameter and 2.10" long.
Description
1/4" White Shutoff Inline Hose Barb Insert accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.69" in diameter and 2.10" long.

Suppliers

Company
Product
Description
Supplier Links
BreakAway Series - 65052 - U.S. Plastic Corporation
Lima, OH, USA
BreakAway Series
65052
BreakAway Series 65052
1/4" White Shutoff Inline Hose Barb Insert accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.69" in diameter and 2.10" long.

1/4" White Shutoff Inline Hose Barb Insert accepts 1/4" ID tubing(metric equivalent is 6.4mm ID). Overall it is 0.69" in diameter and 2.10" long.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65052
Product Name BreakAway Series
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Minimatic® Slip-On Fitting - S44 - Clippard
Specs
Fitting Type Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 2312751 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.375 inch (9.52 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details