U.S. Plastic Corporation NS212 Series Non-Spill Couplings 65262

Description
NS212 Series couplings were built on the companys proven platform of non-spill valves designed to provide fast, safe and virtually leak-free fluid line connections. The NS212 is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves. It is also chemically resistant and ideal for a diverse range of applications including printing and ink management, analytical instrumentation, electronic cooling and chemical handling. NS212 couplings provide high-flow fluid transfer in a small footprint. Materials of construction are glass-filled polypropylene body, 316 stainless steel spring, and EPDM seal material. Temperature range for this line is 32F to 120F (0C to 49C). Spillage when disconnecting is <0.025 cc and air inclusion when connecting is 0.009 cc. NS212 couplings will withstand vacuum to 45 psi, 3.1 bar. Note: The NS212 line does not mate with the original NS2 parts.
Description
NS212 Series couplings were built on the companys proven platform of non-spill valves designed to provide fast, safe and virtually leak-free fluid line connections. The NS212 is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves. It is also chemically resistant and ideal for a diverse range of applications including printing and ink management, analytical instrumentation, electronic cooling and chemical handling. NS212 couplings provide high-flow fluid transfer in a small footprint. Materials of construction are glass-filled polypropylene body, 316 stainless steel spring, and EPDM seal material. Temperature range for this line is 32F to 120F (0C to 49C). Spillage when disconnecting is <0.025 cc and air inclusion when connecting is 0.009 cc. NS212 couplings will withstand vacuum to 45 psi, 3.1 bar. Note: The NS212 line does not mate with the original NS2 parts.

Suppliers

Company
Product
Description
Supplier Links
NS212 Series Non-Spill Couplings - 65262 - U.S. Plastic Corporation
Lima, OH, USA
NS212 Series Non-Spill Couplings
65262
NS212 Series Non-Spill Couplings 65262
NS212 Series couplings were built on the companys proven platform of non-spill valves designed to provide fast, safe and virtually leak-free fluid line connections. The NS212 is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves. It is also chemically resistant and ideal for a diverse range of applications including printing and ink management, analytical instrumentation, electronic cooling and chemical handling. NS212 couplings provide high-flow fluid transfer in a small footprint. Materials of construction are glass-filled polypropylene body, 316 stainless steel spring, and EPDM seal material. Temperature range for this line is 32F to 120F (0C to 49C). Spillage when disconnecting is <0.025 cc and air inclusion when connecting is 0.009 cc. NS212 couplings will withstand vacuum to 45 psi, 3.1 bar. Note: The NS212 line does not mate with the original NS2 parts.

NS212 Series couplings were built on the companys proven platform of non-spill valves designed to provide fast, safe and virtually leak-free fluid line connections. The NS212 is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves. It is also chemically resistant and ideal for a diverse range of applications including printing and ink management, analytical instrumentation, electronic cooling and chemical handling. NS212 couplings provide high-flow fluid transfer in a small footprint. Materials of construction are glass-filled polypropylene body, 316 stainless steel spring, and EPDM seal material. Temperature range for this line is 32F to 120F (0C to 49C). Spillage when disconnecting is <0.025 cc and air inclusion when connecting is 0.009 cc. NS212 couplings will withstand vacuum to 45 psi, 3.1 bar. Note: The NS212 line does not mate with the original NS2 parts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 65262
Product Name NS212 Series Non-Spill Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-1/4-P-9-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Minimatic® Slip-On Fitting - X22-202 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
2 suppliers
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details